Radwell International Selector Switch 224096071

Description
DISCONTINUED BY MANUFACTURER, POSITION SELECTOR SWITCH, BLACK, FOR CONTROL UNITS. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, POSITION SELECTOR SWITCH, BLACK, FOR CONTROL UNITS. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Selector Switch - 224096071 - Radwell International
Willingboro, NJ, United States
Selector Switch
224096071
Selector Switch 224096071
DISCONTINUED BY MANUFACTURER, POSITION SELECTOR SWITCH, BLACK, FOR CONTROL UNITS. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, POSITION SELECTOR SWITCH, BLACK, FOR CONTROL UNITS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Rotary Switches
Product Number 224096071
Product Name Selector Switch
Unlock Full Specs
to access all available technical data

Similar Products

Key Switch - S10/S30 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Actuator Type Keylock
Positions per Pole Up to 3 positions
View Details
Toggle switch - H-30-SW - Festo Corporation
Festo Corporation
Specs
Operating Torque 19.82 In-oz (14 N-cm)
View Details
SWITCH KEYLOCK 2POS SPDT 3A 250V - CKL12BTW01-012 - NKK Switches
Specs
Actuator Type Keylock
Current Rating 3.0 amps
AC Voltage Rating 250 volts
View Details
4 suppliers
Specs
Actuator Type Keylock
View Details