Radwell International Pillow Block/Bearing Housing 218666651

Description
P207 PILLOW BLOCK BEARING. FREE 2 YEAR RADWELL WARRANTY
Description
P207 PILLOW BLOCK BEARING. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 218666651 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
218666651
Pillow Block/Bearing Housing 218666651
P207 PILLOW BLOCK BEARING. FREE 2 YEAR RADWELL WARRANTY

P207 PILLOW BLOCK BEARING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 218666651
Product Name Pillow Block/Bearing Housing
Unlock Full Specs
to access all available technical data

Similar Products

Sliding Block - HGH35 HA -  - FHD Bearings Co., Ltd.
FHD Bearings Co., Ltd.
Specs
Bearing Type Ball
Load Rating 2318 lbs (1051 kg)
Bearing Bearing Steel
View Details
30mm Bore, Self-Aligning Closed Type, Frelon Kined Aluminum Pillow Block. - S61PPCM30F079 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing / Housing Features Self-aligning
Shaft Diameter 1.18 inch (30 mm)
Load Rating 4723 lbs (2142 kg)
View Details
Plummer Blocks & Pillow Blocks - 7509021 - RS Components, Ltd.
Specs
Shaft Diameter 1.38 inch (35 mm)
Housing Cast Iron; Cast iron
Length 4.33 inch (110 mm)
View Details
Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL305 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 0.9843 inch (25 mm)
View Details