Radwell International Limit Switch 21793088

Description
PROXIMITY SENSOR, 76-SERIES, PRECISION END SENSING, SINGLE-POLE DOUBLE-THROW CONTACT FORM, 2.5 MM (0.100 INCH) SENSING RANGE, 120 V AC / 4 AMP, 24 VDC / 3 AMP, BOTTOM OUTLET POSITION, STAINLESS STEEL MATERIAL. FREE 2 YEAR RADWELL WARRANTY
Description
PROXIMITY SENSOR, 76-SERIES, PRECISION END SENSING, SINGLE-POLE DOUBLE-THROW CONTACT FORM, 2.5 MM (0.100 INCH) SENSING RANGE, 120 V AC / 4 AMP, 24 VDC / 3 AMP, BOTTOM OUTLET POSITION, STAINLESS STEEL MATERIAL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Limit Switch - 21793088 - Radwell International
Willingboro, NJ, United States
Limit Switch
21793088
Limit Switch 21793088
PROXIMITY SENSOR, 76-SERIES, PRECISION END SENSING, SINGLE-POLE DOUBLE-THROW CONTACT FORM, 2.5 MM (0.100 INCH) SENSING RANGE, 120 V AC / 4 AMP, 24 VDC / 3 AMP, BOTTOM OUTLET POSITION, STAINLESS STEEL MATERIAL. FREE 2 YEAR RADWELL WARRANTY

PROXIMITY SENSOR, 76-SERIES, PRECISION END SENSING, SINGLE-POLE DOUBLE-THROW CONTACT FORM, 2.5 MM (0.100 INCH) SENSING RANGE, 120 V AC / 4 AMP, 24 VDC / 3 AMP, BOTTOM OUTLET POSITION, STAINLESS STEEL MATERIAL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Linear Limit Switches
Product Number 21793088
Product Name Limit Switch
Maximum Current Rating 3 to 4 amps
Unlock Full Specs
to access all available technical data