Radwell International Bushing 207441533

Description
DISCONTINUED BY MANUFACTURER, BLACK BUSHING, 1 X 1/2", MALLEABLE IRON FITTING. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, BLACK BUSHING, 1 X 1/2", MALLEABLE IRON FITTING. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bushing - 207441533 - Radwell International
Willingboro, NJ, United States
Bushing
207441533
Bushing 207441533
DISCONTINUED BY MANUFACTURER, BLACK BUSHING, 1 X 1/2", MALLEABLE IRON FITTING. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, BLACK BUSHING, 1 X 1/2", MALLEABLE IRON FITTING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Plain Bearings and Sleeve Bearings
Product Number 207441533
Product Name Bushing
Unlock Full Specs
to access all available technical data

Similar Products

IRR: Inner Ring Races - IRR-1-9/16-1 - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 1.5625 inch (39.69 mm)
View Details
0.753
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.7530 inch (19.13 mm)
View Details
Plain Bushes - 528995 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bushing Type Sleeve
Bearing OD 1.0236 inch (26.00 mm)
Bearing Surface Oil Retaining Tin Bronze
View Details
LDD™ Perforated Bronze Bearings - 12 LDD - GGB
Specs
Bushing Type Sleeve
Bearing Surface CuSn8
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details