(PRICE/PK OF 10), TEST SPRING PROBE, PCB; CONNECTOR TYPE:SPRING LOADED PROBE; CENTERLINE SPACING:2.54MM; CONNECTOR TIP STYLE:CUP; CURRENT RATING:5A; OVERALL LENGTH:22.73MM; SPRING FORCE INITIAL:2OZ; SPRING FORCE WORKING TRAVEL:2.6OZ ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| Radwell International | |
|---|---|
| Product Category | Electrical Test Probes |
| Product Number | 19205475 |
| Product Name | Lead/Probe |
| Probe Type | Current |