Radwell International Gear Motor 175869548

Description
DISCONTINUED BY MANUFACTURER, GEARMOTOR, AC, 1/20HP, 122RPM, 12.9:1, 115V, 60HZ, 25IN-LB. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, GEARMOTOR, AC, 1/20HP, 122RPM, 12.9:1, 115V, 60HZ, 25IN-LB. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Gear Motor - 175869548 - Radwell International
Willingboro, NJ, United States
Gear Motor
175869548
Gear Motor 175869548
DISCONTINUED BY MANUFACTURER, GEARMOTOR, AC, 1/20HP, 122RPM, 12.9:1, 115V, 60HZ, 25IN-LB. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, GEARMOTOR, AC, 1/20HP, 122RPM, 12.9:1, 115V, 60HZ, 25IN-LB. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 175869548
Product Name Gear Motor
Unlock Full Specs
to access all available technical data

Similar Products

DC Motors - 8347663 - RS Components, Ltd.
RS Components, Ltd.
Specs
Motor Type DC Motor
Commutation Brush
Continuous Torque 1.3 In-lbs (1.48 kg-cm)
View Details
L12-I Micro Linear Actuator with Internal Controller 50mm 50:1 12 volts - L12-50-50-12-I - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 12V
Gearbox Ratio 50 : 1
View Details
Precision Gearmotor with Planetary Gearbox - 16**...16*P... - Constar Motion Co., Ltd
Specs
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Gear Type Planetary
View Details
IN-LINE Brushless Gearmotors - MMP BL44-297F-36V GP42-022 - Midwest Motion Products, Inc.
Specs
Commutation Brushless
DC Voltage Range 36.0 VDC
Continuous Current 1.5 amps
View Details