Radwell International Motor 170236960

Description
AIR CONDITONER MOTOR, 115 VAC, REPLACES: ORV4538, EQUIVALENT TO AO SMITH/ORV4538, CENTURY/322P708, COLEMAN/6757B311, K55HXJCP-2593, 6757A313, N416CCW68A. FREE 2 YEAR RADWELL WARRANTY
Description
AIR CONDITONER MOTOR, 115 VAC, REPLACES: ORV4538, EQUIVALENT TO AO SMITH/ORV4538, CENTURY/322P708, COLEMAN/6757B311, K55HXJCP-2593, 6757A313, N416CCW68A. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Motor - 170236960 - Radwell International
Willingboro, NJ, United States
AIR CONDITONER MOTOR, 115 VAC, REPLACES: ORV4538, EQUIVALENT TO AO SMITH/ORV4538, CENTURY/322P708, COLEMAN/6757B311, K55HXJCP-2593, 6757A313, N416CCW68A. FREE 2 YEAR RADWELL WARRANTY

AIR CONDITONER MOTOR, 115 VAC, REPLACES: ORV4538, EQUIVALENT TO AO SMITH/ORV4538, CENTURY/322P708, COLEMAN/6757B311, K55HXJCP-2593, 6757A313, N416CCW68A. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 170236960
Product Name Motor
Unlock Full Specs
to access all available technical data

Similar Products

SXA Gear Motor, 200V Batteryless - SXA10AW_-VL090-25 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 1.34 HP
Gearbox Ratio 25 : 1
Units Metric
View Details
Precision Gearmotor with Planetary Gearbox - 30**...28*P... - Constar Motion Co., Ltd
Specs
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Gear Type Planetary
View Details
109 To 1 Gear Ratio, Reversible 3V D.C. Gearmotor with Plastic Housing & Steel Shaft - A 3Z16-0160A - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Motor Type DC Motor
DC Voltage Range 3.0 VDC
Continuous Current 0.0060 amps
View Details
DC Micro Motor - 76mm-1 - Yuyao Baida Electric CO., LTD.
Yuyao Baida Electric CO., LTD.
Specs
Motor Type DC Motor
Units Metric
Shaft Orientation Right Angle
View Details