Radwell International Pillow Block/Bearing Housing 148292551

Description
PILLOW BLOCK BALL BEARING, TWO BOLT BASE, CAST IRON HOUSING, 35MM BORE, FIXED BEARING, SET SCREW. FREE 2 YEAR RADWELL WARRANTY
Description
PILLOW BLOCK BALL BEARING, TWO BOLT BASE, CAST IRON HOUSING, 35MM BORE, FIXED BEARING, SET SCREW. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 148292551 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
148292551
Pillow Block/Bearing Housing 148292551
PILLOW BLOCK BALL BEARING, TWO BOLT BASE, CAST IRON HOUSING, 35MM BORE, FIXED BEARING, SET SCREW. FREE 2 YEAR RADWELL WARRANTY

PILLOW BLOCK BALL BEARING, TWO BOLT BASE, CAST IRON HOUSING, 35MM BORE, FIXED BEARING, SET SCREW. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 148292551
Product Name Pillow Block/Bearing Housing
Bearing Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

1-7/8 in. ID, 5-5/8 in. Square Standard Duty Set Screw Type Square Flange Mounting Block - BBXBLK-UCF21030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 2.16 inch (54.77 mm)
View Details
Plummer Blocks & Pillow Blocks - 7508942 - RS Components, Ltd.
Specs
Shaft Diameter 0.7496 inch (19.04 mm)
Housing Cast Iron; Cast iron
Length 5 inch (127 mm)
View Details
Heighten Flange Pillow Block Bearings, 2-Bolt Flange, Stainless Steel - SUCPH201 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 0.4724 inch (12 mm)
Bearing Stainless Steel
View Details
Tapped Base Units - P2BT Series - SKF/Global
Specs
Bearing Type Spherical Roller
Shaft Securing Method Setscrew
Shaft Diameter 0.7500 to 2.94 inch (19.05 to 74.6 mm)
View Details
2 suppliers