Radwell International Vacuum Pump 127608263

Description
DISCONTINUED BY MANUFACTURER, TURBO VACUUM PUMP, MOLECULAR, 65L/S, INLET FLANGE ISO 63, OUTLET FLANGE KF 16. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, TURBO VACUUM PUMP, MOLECULAR, 65L/S, INLET FLANGE ISO 63, OUTLET FLANGE KF 16. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Vacuum Pump - 127608263 - Radwell International
Willingboro, NJ, United States
Vacuum Pump
127608263
Vacuum Pump 127608263
DISCONTINUED BY MANUFACTURER, TURBO VACUUM PUMP, MOLECULAR, 65L/S, INLET FLANGE ISO 63, OUTLET FLANGE KF 16. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, TURBO VACUUM PUMP, MOLECULAR, 65L/S, INLET FLANGE ISO 63, OUTLET FLANGE KF 16. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Liquid Handling Pumps
Product Number 127608263
Product Name Vacuum Pump
Unlock Full Specs
to access all available technical data

Similar Products

Shoebox Air Powered Hydraulic Pumps - 61755 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 4500.0 psi (3164 m of Water)
Liquid Flow 0.433 GPM (1.64 L/min)
View Details
Hot Oil Circulation Pumps series NMX/PRMW/NMWR -  - Dickow Pump Company, Inc.
Specs
Pump Type Circulation Pump; Magnetic Drive Pump
Liquid Flow 4400.000 GPM (16666.67 L/min)
HP 176.91 HP
View Details
SANDPIPER - Standard Duty AODD Metallic Ball Valve Pumps - S15_standard-duty-metall - Rogers Machinery Company, Inc.
Specs
Discharge Pressure 125.0 psi (87.88 m of Water)
Liquid Flow 0.000 to 106.000 GPM (0.00 to 401.52 L/min)
Discharge Size 1.500 inch (38.1 mm)
View Details
PSD/8 - 9800-02 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details