Radwell International Servo Motor 120712509

Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 180 VAC, 18 AMP, 8000 RPM MAX, 7.1 LB/IN CONT STALL TORQUE AT 3.1 AMP. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 180 VAC, 18 AMP, 8000 RPM MAX, 7.1 LB/IN CONT STALL TORQUE AT 3.1 AMP. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 120712509 - Radwell International
Willingboro, NJ, United States
Servo Motor
120712509
Servo Motor 120712509
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 180 VAC, 18 AMP, 8000 RPM MAX, 7.1 LB/IN CONT STALL TORQUE AT 3.1 AMP. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 180 VAC, 18 AMP, 8000 RPM MAX, 7.1 LB/IN CONT STALL TORQUE AT 3.1 AMP. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 120712509
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

50mm micro linear servo 252:1 - P8-50-252-12-R - Actuonix Motion Devices
Specs
Standard DC Voltage 12V
Gearbox Ratio 252 : 1
View Details
Brushless DC Motors -  - GEEPLUS Inc.
Specs
Commutation Brushless
Units Metric
Shaft Size 1.654 inch (42.0 mm)
View Details
Servo Motors - 1846937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units Metric
Shaft Size 0.197 inch (5.0 mm)
Shaft Speed 4180 rpm
View Details
Servo Hub Motor - 4.7 inch 3N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 110 HP
View Details