Radwell International Motor 120527726

Description
MOTOR, 440 VAC, 60 HZ, 3 PHASE, 9 KW, 3475 RPM. FREE 2 YEAR RADWELL WARRANTY
Description
MOTOR, 440 VAC, 60 HZ, 3 PHASE, 9 KW, 3475 RPM. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Motor - 120527726 - Radwell International
Willingboro, NJ, United States
MOTOR, 440 VAC, 60 HZ, 3 PHASE, 9 KW, 3475 RPM. FREE 2 YEAR RADWELL WARRANTY

MOTOR, 440 VAC, 60 HZ, 3 PHASE, 9 KW, 3475 RPM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 120527726
Product Name Motor
Unlock Full Specs
to access all available technical data

Similar Products

10Mm Planetary Gear Motor - YHD-M10-171K - Shenzhen Yunhongda Motor Co., LTD.
Shenzhen Yunhongda Motor Co., LTD.
Specs
DC Construction Coreless / Slotless
DC Voltage Range 3.0 VDC
Continuous Current 0.0750 amps
View Details
SXA Gear Motor, 200V Batteryless - SXA10AW_-VL090-10 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 1.34 HP
Gearbox Ratio 10 : 1
Units Metric
View Details
42R-5N Series 3-Phase AC Inverter Duty Right Angle Gearmotor - 2274 - Bodine Electric Company
Specs
Motor Type AC Motor
AC Voltage & Frequency 208-230/240V 60Hz
Phase Three-phase
View Details
Motors - AC, DC - 403-1113225019-ND - DigiKey
Specs
Motor Type DC Motor
Commutation Brush
Standard DC Voltage 24V
View Details