Portescap Motors - AC, DC 1113225019

Description
Brushed DC Motor Standard 10000 RPM 8.3W 24VDC
Request a Quote Datasheet
Description
Brushed DC Motor Standard 10000 RPM 8.3W 24VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 403-1113225019-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
403-1113225019-ND
Motors - AC, DC 403-1113225019-ND
Brushed DC Motor Standard 10000 RPM 8.3W 24VDC

Brushed DC Motor Standard 10000 RPM 8.3W 24VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Gearmotors
Product Number 403-1113225019-ND
Product Name Motors - AC, DC
Motor Type DC Motor
Commutation Brush
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Output Power 0.0111 HP
Unlock Full Specs
to access all available technical data

Similar Products

SXG Gear Motor, 400V Batteryless - SXG55DW_-VL205-25 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 7.37 HP
Gearbox Ratio 25 : 1
Units Metric
View Details
DC Motors - 8347619 - RS Components, Ltd.
RS Components, Ltd.
Specs
Motor Type DC Motor
Commutation Brush
Continuous Torque 1.4 In-lbs (1.64 kg-cm)
View Details
342 To 1 Gear Ratio, Reversible 6V D.C. Gearmotor with Plastic Housing & Steel Shaft - A 3Z16-0050B - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Motor Type DC Motor
Standard DC Voltage 6V
DC Voltage Range 6.0 VDC
View Details
Brushed DC Geared Motor - GB90 Series (90ZYT-152-24-622) - 3X Motion Technologies Co., Ltd
Specs
Motor Type DC Motor
Commutation Brush
Standard DC Voltage 24V
View Details