Radwell International Hydraulic Pump/Motor 118928396

Description
CORD PUMP, .6 AMP , 1/50 HP, 230 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
Description
CORD PUMP, .6 AMP , 1/50 HP, 230 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Hydraulic Pump/Motor - 118928396 - Radwell International
Willingboro, NJ, United States
Hydraulic Pump/Motor
118928396
Hydraulic Pump/Motor 118928396
CORD PUMP, .6 AMP , 1/50 HP, 230 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY

CORD PUMP, .6 AMP , 1/50 HP, 230 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Liquid Handling Pumps
Product Number 118928396
Product Name Hydraulic Pump/Motor
Pump Type Hydraulic Fluid Pump
Unlock Full Specs
to access all available technical data

Similar Products

High Vacuum Boosters and Systems - HV Series GMb 15.11 HV - Vooner FloGard LLC
Specs
Pump Type Booster Pump
HP 25.00 HP
View Details
Air-Operated Chemical Metering Pump - VPA128P-V - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 10.000 GPM (37.88 L/min)
Discharge Size 1.000 inch (25.4 mm)
View Details
Single Stage Double Acting Gas Booster - AGD Models - Haskel International LLC
Specs
Pump Type Booster Pump
Discharge Pressure 300.0 to 25000.0 psi (211 to 17577 m of Water)
Power Source Air or Pneumatic
View Details
30 mm HPHT Pump -  - Lee Co. (The)
Lee Co. (The)
Specs
Pump Type Piston Plunger Pump; Axial Piston Pumps
Power Source NoSourceIncluded; None
Industry Served Oil & Gas | Other
View Details