Radwell International Pillow Block/Bearing Housing 112086355

Description
LINEAR MOTION BALL BEARING GUIDEWAY, MACHINE SLIDE WAY GUIDE RAIL, H35H. FREE 2 YEAR RADWELL WARRANTY
Description
LINEAR MOTION BALL BEARING GUIDEWAY, MACHINE SLIDE WAY GUIDE RAIL, H35H. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 112086355 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
112086355
Pillow Block/Bearing Housing 112086355
LINEAR MOTION BALL BEARING GUIDEWAY, MACHINE SLIDE WAY GUIDE RAIL, H35H. FREE 2 YEAR RADWELL WARRANTY

LINEAR MOTION BALL BEARING GUIDEWAY, MACHINE SLIDE WAY GUIDE RAIL, H35H. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 112086355
Product Name Pillow Block/Bearing Housing
Bearing Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Sliding Block - HGH35 HA -  - FHD Bearings Co., Ltd.
FHD Bearings Co., Ltd.
Specs
Bearing Type Ball
Load Rating 2318 lbs (1051 kg)
Bearing Bearing Steel
View Details
Pillow Block Bearing, 16mm Bore. Material: Body- Thermoplastic, Ball- L280® Polymer. - S61GPBM1621 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Diameter 0.6299 inch (16 mm)
Housing Plastic / Polymer
Length 3.39 inch (86 mm)
View Details
Plummer Blocks & Pillow Blocks - 7508949 - RS Components, Ltd.
Specs
Shaft Diameter 0.6693 inch (17 mm)
Housing Cast Iron; Cast iron
Length 5 inch (127 mm)
View Details
Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL322 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 4.33 inch (110 mm)
View Details