Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
LIQUID HANDLING PUMPS
RADWELL INTERNATIONAL
104842656 -- MOTOR DRIVEN PUMP
Radwell International
Motor Driven Pump
104842656
Description
MOTOR PUMP, 115VAC, 60HZ. FREE 2 YEAR RADWELL WARRANTY
Radwell International
Done
Description
MOTOR PUMP, 115VAC, 60HZ. FREE 2 YEAR RADWELL WARRANTY
Suppliers
Company
Product
Description
Supplier Links
Radwell International
Willingboro, NJ, United States
Motor Driven Pump
104842656
Motor Driven Pump
104842656
MOTOR PUMP, 115VAC, 60HZ. FREE 2 YEAR RADWELL WARRANTY
MOTOR PUMP, 115VAC, 60HZ. FREE 2 YEAR RADWELL WARRANTY
Supplier's Site
Technical Specifications
Radwell International
Product Category
Liquid Handling Pumps
Product Number
104842656
Product Name
Motor Driven Pump
Unlock Full Specs
to access all available technical data
Similar Products
3X Ceramic Parts Company Limited
Ceramic Metering Pump
Specs
Pump Type
Metering Pump; Positive Displacement Pump
Media Temperature
50 to 104 F (10 to 40 C)
Pump Housing Material
alumina ceramic + SS
View Details
Gorman-Rupp Pumps
6503A31-B Standard Centrifugal Pump
Specs
Pump Type
Centrifugal Pump; Dewatering Pump; Water Treatment Pump
Discharge Size
3.000 inch (76.2 mm)
Power Source
NoSourceIncluded; Basic
View Details
ARDE Barinco, Inc.
High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS)
Model 3 x 1.5
Specs
Pump Type
Centrifugal Pump; Grinder Pump
Liquid Flow
20.000 to 50.000 GPM (75.76 to 189.39 L/min)
HP
5.00 to 7.50 HP
View Details
Rogers Machinery Company, Inc.
SANDPIPER - Food Beverage & Sanitary AODD Pumps
T1F
Specs
Pump Type
Sanitary Pump
Discharge Pressure
125.0 psi (87.88 m of Water)
Liquid Flow
0.000 to 45.000 GPM (0.00 to 170.45 L/min)
View Details