Radwell International Proximity Switch 084012SUB

Description
REPLACEMENT OF PEPPERL & FUCHS 084012, PROXIMITY SENSOR - INDUCTIVE, CYLINDRICAL, CP BRASS, SHIELDED, 18MM THREADED BODY, 5MM RANGE, PNP, NO/NC SWITCHABLE OUTPUT, 4-PIN, M12 QUICK-CONNECT. FREE 2 YEAR RADWELL WARRANTY
Description
REPLACEMENT OF PEPPERL & FUCHS 084012, PROXIMITY SENSOR - INDUCTIVE, CYLINDRICAL, CP BRASS, SHIELDED, 18MM THREADED BODY, 5MM RANGE, PNP, NO/NC SWITCHABLE OUTPUT, 4-PIN, M12 QUICK-CONNECT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 62883757 - Radwell International
Willingboro, NJ, United States
Proximity Switch
62883757
Proximity Switch 62883757
REPLACEMENT OF PEPPERL & FUCHS 084012, PROXIMITY SENSOR - INDUCTIVE, CYLINDRICAL, CP BRASS, SHIELDED, 18MM THREADED BODY, 5MM RANGE, PNP, NO/NC SWITCHABLE OUTPUT, 4-PIN, M12 QUICK-CONNECT. FREE 2 YEAR RADWELL WARRANTY

REPLACEMENT OF PEPPERL & FUCHS 084012, PROXIMITY SENSOR - INDUCTIVE, CYLINDRICAL, CP BRASS, SHIELDED, 18MM THREADED BODY, 5MM RANGE, PNP, NO/NC SWITCHABLE OUTPUT, 4-PIN, M12 QUICK-CONNECT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 62883757
Product Name Proximity Switch
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switches, TB -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Inductive Proximity Sensors - 5000000304-SE - TE Connectivity
Specs
Operation Distance 0.1570 inch (3.99 mm)
Switching Frequency 0.8000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
12 mm Diameter AC 2 Wire Inductive Proximity Sensor - S3295 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1575 inch (4 mm)
View Details