Radiall DC BLOCK: SMA2,9 0,1-40GHZ 1W R443162000

Description
(R443) 50 ohms. Available in SMA, BNC, TNC, N and QMA style
Request a Quote Datasheet
Description
(R443) 50 ohms. Available in SMA, BNC, TNC, N and QMA style
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC BLOCK: SMA2,9 0,1-40GHZ 1W - R443162000 - Radiall
Tempe, AZ, United States
DC BLOCK: SMA2,9 0,1-40GHZ 1W
R443162000
DC BLOCK: SMA2,9 0,1-40GHZ 1W R443162000
(R443) 50 ohms. Available in SMA, BNC, TNC, N and QMA style

(R443) 50 ohms. Available in SMA, BNC, TNC, N and QMA style

Supplier's Site
DC Block - R443162000 - Richardson RFPD
Downers Grove, IL, United States
DC Block
R443162000
DC Block R443162000
0.1 - 40 GHz DC-Block

0.1 - 40 GHz DC-Block

Supplier's Site Datasheet

Technical Specifications

  Radiall Richardson RFPD
Product Category DC Blocks DC Blocks
Product Number R443162000 R443162000
Product Name DC BLOCK: SMA2,9 0,1-40GHZ 1W DC Block
Connector Type SMA SMA
Unlock Full Specs
to access all available technical data

Similar Products

DC BLOCK V-F/V-M 50GHZ RoHS - BLK-V54+ - Mini-Circuits
Specs
RoHS Compliant RoHS
Frequency 0.0100 to 50 GHz
Insertion Loss 0.4100 dB
View Details
DC Blocks - NDB-10-50000 - kTB Solutions
Specs
Connector Type 2.4mm; 2.4mm
Frequency 0.0100 to 50 GHz
VSWR 1.3 :1
View Details
Milli-Cap® DC Ultra Broadband Block - P62BN820M5S - Knowles Precision Devices
Specs
Impedance 50-Ohm
Frequency 0.0200 to 40 GHz
View Details
DC Block - R443150000 - Richardson RFPD
Specs
Connector Type TNC
Frequency 5 GHz
View Details