Radiall DC BLOCK: BNC 0,01-3GHz 10W R443141000

Description
(R443) 50 ohms. Available in SMA, BNC, TNC, N and QMA style
Request a Quote Datasheet
Description
(R443) 50 ohms. Available in SMA, BNC, TNC, N and QMA style
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC BLOCK: BNC 0,01-3GHz 10W - R443141000 - Radiall
Tempe, AZ, United States
DC BLOCK: BNC 0,01-3GHz 10W
R443141000
DC BLOCK: BNC 0,01-3GHz 10W R443141000
(R443) 50 ohms. Available in SMA, BNC, TNC, N and QMA style

(R443) 50 ohms. Available in SMA, BNC, TNC, N and QMA style

Supplier's Site
DC Block - R443141000 - Richardson RFPD
Downers Grove, IL, United States
DC Block
R443141000
DC Block R443141000
10W 0.01 - 3 GHz BNC DC-Block

10W 0.01 - 3 GHz BNC DC-Block

Supplier's Site Datasheet

Technical Specifications

  Radiall Richardson RFPD
Product Category DC Blocks DC Blocks
Product Number R443141000 R443141000
Product Name DC BLOCK: BNC 0,01-3GHz 10W DC Block
Connector Type BNC BNC
Unlock Full Specs
to access all available technical data

Similar Products

Milli-Cap® DC Ultra Broadband Block - P42CG1R5C5S - Knowles
Specs
Impedance 50-Ohm
Frequency 8 to 32 GHz
View Details
DC BLOCK / BNC-F / BNC-M /RoHS - BLK-222+ - Mini-Circuits
Specs
RoHS Compliant RoHS
Connector Type BNC
Frequency 0.0100 to 2.2 GHz
View Details
DC Blocks - NDB-10-40000 - kTB Solutions
Specs
Connector Type 2.92mm
Frequency 0.0100 to 40 GHz
VSWR 1.3 :1
View Details
SMA 0.01-18GHz Only Inner DC Block - ZDB18S - ZTS Technologies Co., Ltd
Specs
Connector Type SMA
Impedance 50-Ohm
Frequency 0.0100 to 18 GHz
View Details