Radiall DC BLOCK: SMA 1-12.4GHZ 25W R443134000

Description
(R443) 50 ohms. Available in SMA, BNC, TNC, N and QMA style
Request a Quote Datasheet
Description
(R443) 50 ohms. Available in SMA, BNC, TNC, N and QMA style
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC BLOCK: SMA 1-12.4GHZ 25W - R443134000 - Radiall
Tempe, AZ, United States
DC BLOCK: SMA 1-12.4GHZ 25W
R443134000
DC BLOCK: SMA 1-12.4GHZ 25W R443134000
(R443) 50 ohms. Available in SMA, BNC, TNC, N and QMA style

(R443) 50 ohms. Available in SMA, BNC, TNC, N and QMA style

Supplier's Site
DC Block - R443134000 - Richardson RFPD
Downers Grove, IL, United States
DC Block
R443134000
DC Block R443134000
25W 1 - 12.4 GHz SMA DC-Block

25W 1 - 12.4 GHz SMA DC-Block

Supplier's Site Datasheet

Technical Specifications

  Radiall Richardson RFPD
Product Category DC Blocks DC Blocks
Product Number R443134000 R443134000
Product Name DC BLOCK: SMA 1-12.4GHZ 25W DC Block
Connector Type SMA SMA
Unlock Full Specs
to access all available technical data

Similar Products

DC Blocks - NDB-10-26500 - kTB Solutions
Specs
Connector Type SMA; 3.5mm; SMA, 3.5mm
Frequency 0.0100 to 26.5 GHz
VSWR 1.3 :1
View Details
Opti-Cap® DC Ultra Broadband Block - P42BN820MA04679 - Knowles Precision Devices
Specs
Frequency 1.60E-5 to 40 GHz
View Details
DC BLOCK / BNC-F / BNC-M /RoHS - BLK-222+ - Mini-Circuits
Specs
RoHS Compliant RoHS
Connector Type BNC
Frequency 0.0100 to 2.2 GHz
View Details
DC Block - R443150000 - Richardson RFPD
Specs
Connector Type TNC
Frequency 5 GHz
View Details