Radiall DC BLOCK: SMA 0,01-2GHZ 10W R443132000

Description
(R443) 50 ohms. Available in SMA, BNC, TNC, N and QMA style
Request a Quote Datasheet
Description
(R443) 50 ohms. Available in SMA, BNC, TNC, N and QMA style
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC BLOCK: SMA 0,01-2GHZ 10W - R443132000 - Radiall
Tempe, AZ, United States
DC BLOCK: SMA 0,01-2GHZ 10W
R443132000
DC BLOCK: SMA 0,01-2GHZ 10W R443132000
(R443) 50 ohms. Available in SMA, BNC, TNC, N and QMA style

(R443) 50 ohms. Available in SMA, BNC, TNC, N and QMA style

Supplier's Site
DC Block - R443132000 - Richardson RFPD
Downers Grove, IL, United States
DC Block
R443132000
DC Block R443132000
10W 0.01 - 2 GHz SMA DC-Block

10W 0.01 - 2 GHz SMA DC-Block

Supplier's Site Datasheet

Technical Specifications

  Radiall Richardson RFPD
Product Category DC Blocks DC Blocks
Product Number R443132000 R443132000
Product Name DC BLOCK: SMA 0,01-2GHZ 10W DC Block
Connector Type SMA SMA
Unlock Full Specs
to access all available technical data

Similar Products

DC BLOCK / BNC-F / BNC-M /RoHS - BLK-222-75+ - Mini-Circuits
Specs
RoHS Compliant RoHS
Connector Type BNC
Frequency 0.0100 to 2.2 GHz
View Details
Opti-Cap® DC Ultra Broadband Block - P62BN820MA02636 - Knowles Precision Devices
Specs
Frequency 1.60E-5 to 40 GHz
View Details
DC Blocks - NDB-10-67000 - kTB Solutions
Specs
Connector Type 1.85mm; 1.85mm
Frequency 0.0100 to 67 GHz
VSWR 1.5 :1
View Details
DC BLOCK: QMA 0,01-3GHz 10W - R443191000 - Radiall
Specs
Connector Type QMA
Impedance 50-Ohm
Frequency 0.0100 to 6 GHz
View Details
2 suppliers