RUD Chain, Inc. VLBG-Z-5/8" Load Ring 8502350

Description
Lifting point with a substitutable, 100% crack detected hexagon head cap bolt. Load ring is stowable and swivels in all directions. The load ring must be flexible and adjusted to the load direction before being loaded. Ensure that there is no contact between the ring and the edges of the work piece. Avoid swiveling under full load. A single threaded hole or a through hole is necessary. A very small construction. Work piece material, at least 1.0037 (St 37). For light metals, nonferrous heavy metals and grey cast iron, the thread type allocation must be done in such a way that, the WLL of the thread type fulfils the requirements of the respective work piece. Make sure the bolting surface (N) is plain. For further details refer to the product information sheet.
Datasheet
Description
Lifting point with a substitutable, 100% crack detected hexagon head cap bolt. Load ring is stowable and swivels in all directions. The load ring must be flexible and adjusted to the load direction before being loaded. Ensure that there is no contact between the ring and the edges of the work piece. Avoid swiveling under full load. A single threaded hole or a through hole is necessary. A very small construction. Work piece material, at least 1.0037 (St 37). For light metals, nonferrous heavy metals and grey cast iron, the thread type allocation must be done in such a way that, the WLL of the thread type fulfils the requirements of the respective work piece. Make sure the bolting surface (N) is plain. For further details refer to the product information sheet.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
VLBG-Z-5/8
Hiawatha, IA, USA
VLBG-Z-5/8" Load Ring
8502350
VLBG-Z-5/8" Load Ring 8502350
Lifting point with a substitutable, 100% crack detected hexagon head cap bolt. Load ring is stowable and swivels in all directions. The load ring must be flexible and adjusted to the load direction before being loaded. Ensure that there is no contact between the ring and the edges of the work piece. Avoid swiveling under full load. A single threaded hole or a through hole is necessary. A very small construction. Work piece material, at least 1.0037 (St 37). For light metals, nonferrous heavy metals and grey cast iron, the thread type allocation must be done in such a way that, the WLL of the thread type fulfils the requirements of the respective work piece. Make sure the bolting surface (N) is plain. For further details refer to the product information sheet.

Lifting point with a substitutable, 100% crack detected hexagon head cap bolt. Load ring is stowable and swivels in all directions.
The load ring must be flexible and adjusted to the load direction before being loaded. Ensure that there is no contact between the ring and the edges of the work piece. Avoid swiveling under full load.
A single threaded hole or a through hole is necessary. A very small construction.
Work piece material, at least 1.0037 (St 37). For light metals, nonferrous heavy metals and grey cast iron, the thread type allocation must be done in such a way that, the WLL of the thread type fulfils the requirements of the respective work piece. Make sure the bolting surface (N) is plain.
For further details refer to the product information sheet.

Supplier's Site Datasheet

Technical Specifications

  RUD Chain, Inc.
Product Category Hoist Rings
Product Number 8502350
Product Name VLBG-Z-5/8" Load Ring
Type Center-pull
Features Pivot; Swivel
Material Steel
Thread Size 5/8"-11 x 9/16
Maximum Load 1.65 tons (1.5 metric tons)
Unlock Full Specs
to access all available technical data

Similar Products

Hoist Ring 8-203 WLL ton 16.9 - 42158203135 - Certex UK
Specs
Material Steel; Manufactured from forged alloy steel, quenched and tempered.
Maximum Load 18.63 tons (16.9 metric tons)
Weight 35.28 lbs (16 kg)
View Details
Shackles - 3123566 - RS Components, Ltd.
RS Components, Ltd.
Specs
Special Applications Shackles
Material Stainless Steel; Stainless steel
View Details
Traditional Center-Pull Hoist Rings with Standard U-Bar - 23412 - Jergens, Inc.
Specs
Type Center-pull
Thread Size 1/2-13
Maximum Load 1.25 tons (1.13 metric tons)
View Details
PowerPoint® Direct Connection Lifting Point WPP-VIP6 - 7989961 - RUD Chain, Inc.
Specs
Type Center-pull
Features Pivot; Swivel
Special Applications Chain
View Details