RUD Chain, Inc. VLBG-M12 Load Ring 8500823

Description
With a fully captive but easy to demount 100% crack detected hexagon head cap bolt. Load ring is stowable and swivels in all directions. The load ring must be flexible and adjusted to the load direction before being loaded. Ensure that there is no contact between the ring and the edges of the work piece. Avoid swiveling under full load. A single threaded hole or a through hole is necessary. A very small construction. Work piece material, at least 1.0037 (St 37). For light metals, nonferrous heavy metals and grey cast iron, the thread type allocation must be done in such a way that, the WLL of the thread type fulfils the requirements of the respective work piece. Make sure the bolting surface (N) is plain For further details refer to the product information sheet.
Description
With a fully captive but easy to demount 100% crack detected hexagon head cap bolt. Load ring is stowable and swivels in all directions. The load ring must be flexible and adjusted to the load direction before being loaded. Ensure that there is no contact between the ring and the edges of the work piece. Avoid swiveling under full load. A single threaded hole or a through hole is necessary. A very small construction. Work piece material, at least 1.0037 (St 37). For light metals, nonferrous heavy metals and grey cast iron, the thread type allocation must be done in such a way that, the WLL of the thread type fulfils the requirements of the respective work piece. Make sure the bolting surface (N) is plain For further details refer to the product information sheet.
Datasheet
Datasheet Summary
Powered by GS/AI

The VLBG-M12 Load Ring from RUD Chain, Inc. is designed for bolting applications with a working load limit (WLL) of 1 tonne. It features a fully captive, 100% crack-detected hexagon head cap bolt, ensuring reliability and safety during use. The load ring is capable of swiveling in all directions, allowing for flexibility in load direction, but must be adjusted accordingly before loading to prevent contact with the edges of the workpiece. The product requires a single threaded hole or a through hole for installation and is suitable for use with materials that meet a minimum strength of 1.0037 (St 37). It is important to ensure that the bolting surface is flat and that the thread type is appropriate for the specific workpiece material. Regular inspections are recommended to maintain safety and performance.

Datasheet Summary
Powered by GS/AI

The VLBG-M12 Load Ring from RUD Chain, Inc. is designed for bolting applications with a working load limit (WLL) of 1 tonne. It features a fully captive, 100% crack-detected hexagon head cap bolt, ensuring reliability and safety during use. The load ring is capable of swiveling in all directions, allowing for flexibility in load direction, but must be adjusted accordingly before loading to prevent contact with the edges of the workpiece. The product requires a single threaded hole or a through hole for installation and is suitable for use with materials that meet a minimum strength of 1.0037 (St 37). It is important to ensure that the bolting surface is flat and that the thread type is appropriate for the specific workpiece material. Regular inspections are recommended to maintain safety and performance.

Suppliers

Company
Product
Description
Supplier Links
VLBG-M12  Load Ring - 8500823 - RUD Chain, Inc.
Hiawatha, IA, USA
VLBG-M12 Load Ring
8500823
VLBG-M12 Load Ring 8500823
With a fully captive but easy to demount 100% crack detected hexagon head cap bolt. Load ring is stowable and swivels in all directions. The load ring must be flexible and adjusted to the load direction before being loaded. Ensure that there is no contact between the ring and the edges of the work piece. Avoid swiveling under full load. A single threaded hole or a through hole is necessary. A very small construction. Work piece material, at least 1.0037 (St 37). For light metals, nonferrous heavy metals and grey cast iron, the thread type allocation must be done in such a way that, the WLL of the thread type fulfils the requirements of the respective work piece. Make sure the bolting surface (N) is plain For further details refer to the product information sheet.

With a fully captive but easy to demount 100% crack detected hexagon head cap bolt.
Load ring is stowable and swivels in all directions.
The load ring must be flexible and adjusted to the load direction before being loaded. Ensure that there is no contact between the ring and the edges of the work piece. Avoid swiveling under full load.
A single threaded hole or a through hole is necessary. A very small construction.
Work piece material, at least 1.0037 (St 37). For light metals, nonferrous heavy metals and grey cast iron, the thread type allocation must be done in such a way that, the WLL of the thread type fulfils the requirements of the respective work piece. Make sure the bolting surface (N) is plain
For further details refer to the product information sheet.

Supplier's Site Datasheet
Load ring VLBG 0.63t M10 - 8500823 - RUD Chain, Inc.
Hiawatha, IA, USA
Load ring VLBG 0.63t M10
8500823
Load ring VLBG 0.63t M10 8500823
With a fully captive but easy to demount 100% crack detected hexagon head cap bolt. Load ring is stowable and swivels in all directions. The load ring must be flexible and adjusted to the load direction before being loaded. Ensure that there is no contact between the ring and the edges of the work piece. Avoid swiveling under full load. A single threaded hole or a through hole is necessary. A very small construction. Work piece material, at least 1.0037 (St 37). For light metals, nonferrous heavy metals and grey cast iron, the thread type allocation must be done in such a way that, the WLL of the thread type fulfils the requirements of the respective work piece. Make sure the bolting surface (N) is plain For further details refer to the product information sheet.

With a fully captive but easy to demount 100% crack detected hexagon head cap bolt.
Load ring is stowable and swivels in all directions.
The load ring must be flexible and adjusted to the load direction before being loaded. Ensure that there is no contact between the ring and the edges of the work piece. Avoid swiveling under full load.
A single threaded hole or a through hole is necessary. A very small construction.
Work piece material, at least 1.0037 (St 37). For light metals, nonferrous heavy metals and grey cast iron, the thread type allocation must be done in such a way that, the WLL of the thread type fulfils the requirements of the respective work piece. Make sure the bolting surface (N) is plain
For further details refer to the product information sheet.

Supplier's Site Datasheet

Technical Specifications

  RUD Chain, Inc. RUD Chain, Inc.
Product Category Hoist Rings Hoist Rings
Product Number 8500823 8500823
Product Name VLBG-M12 Load Ring Load ring VLBG 0.63t M10
Type Center-pull Center-pull
Features Pivot; Swivel Pivot; Swivel
Material Steel Steel
Thread Size M12 x 116 Long M10 x 96 Long
Maximum Load 1.1 tons (1 metric tons) 0.6946 tons (0.6301 metric tons)
Unlock Full Specs
to access all available technical data

Similar Products

Shackles - 3123572 - RS Components, Ltd.
RS Components, Ltd.
Specs
Special Applications Shackles
Material Stainless Steel; Stainless steel
View Details
Stainless Steel Forged Center-Pull Hoist Rings - 23956-SS - Jergens, Inc.
Specs
Type Center-pull
Thread Size M8 x 1.25
Maximum Load 0.4410 tons (0.4001 metric tons)
View Details
Double Swivel Ring Codipro OS DSR UP WLL ton 6 - 4215OSDSRM306t3UP - Certex UK
Specs
Features Swivel
Material Steel; High tensile steel
Maximum Load 6.61 tons (6 metric tons)
View Details
4” Forged “D” Ring - 300536 -  - Murphy Industrial Products Inc.
Murphy Industrial Products Inc.
Specs
Material Steel
Maximum Load 3 tons (2.72 metric tons)
Units Inch
View Details