RUD Chain, Inc. Load ring VLBG 0.3t M8 8500821

Description
With a fully captive but easy to demount 100% crack detected hexagon head cap bolt. Load ring is stowable and swivels in all directions. The load ring must be flexible and adjusted to the load direction before being loaded. Ensure that there is no contact between the ring and the edges of the work piece. Avoid swiveling under full load. A single threaded hole or a through hole is necessary. A very small construction. Work piece material, at least 1.0037 (St 37). For light metals, nonferrous heavy metals and grey cast iron, the thread type allocation must be done in such a way that, the WLL of the thread type fulfils the requirements of the respective work piece. Make sure the bolting surface (N) is plain For further details refer to the product information sheet.
Description
With a fully captive but easy to demount 100% crack detected hexagon head cap bolt. Load ring is stowable and swivels in all directions. The load ring must be flexible and adjusted to the load direction before being loaded. Ensure that there is no contact between the ring and the edges of the work piece. Avoid swiveling under full load. A single threaded hole or a through hole is necessary. A very small construction. Work piece material, at least 1.0037 (St 37). For light metals, nonferrous heavy metals and grey cast iron, the thread type allocation must be done in such a way that, the WLL of the thread type fulfils the requirements of the respective work piece. Make sure the bolting surface (N) is plain For further details refer to the product information sheet.
Datasheet
Datasheet Summary
Powered by GS/AI

The Load Ring VLBG 0.3t M8 from RUD Chain, Inc. is designed for bolting applications with a working load limit (WLL) of 0.3 tons. It features a fully captive, 100% crack-detected hexagon head cap bolt, ensuring safety and reliability during use. The load ring is capable of swiveling in all directions, allowing for flexibility in load direction, but must be adjusted accordingly before loading. It is essential to ensure that there is no contact between the ring and the edges of the workpiece to prevent damage. The product requires a single threaded hole or a through hole for installation and is suitable for use with materials that meet a minimum strength of 1.0037 (St 37). The load ring is compact, making it ideal for applications with limited space. Regular inspections are recommended to maintain safety and performance.

Datasheet Summary
Powered by GS/AI

The Load Ring VLBG 0.3t M8 from RUD Chain, Inc. is designed for bolting applications with a working load limit (WLL) of 0.3 tons. It features a fully captive, 100% crack-detected hexagon head cap bolt, ensuring safety and reliability during use. The load ring is capable of swiveling in all directions, allowing for flexibility in load direction, but must be adjusted accordingly before loading. It is essential to ensure that there is no contact between the ring and the edges of the workpiece to prevent damage. The product requires a single threaded hole or a through hole for installation and is suitable for use with materials that meet a minimum strength of 1.0037 (St 37). The load ring is compact, making it ideal for applications with limited space. Regular inspections are recommended to maintain safety and performance.

Suppliers

Company
Product
Description
Supplier Links
Load ring VLBG 0.3t M8 - 8500821 - RUD Chain, Inc.
Hiawatha, IA, USA
Load ring VLBG 0.3t M8
8500821
Load ring VLBG 0.3t M8 8500821
With a fully captive but easy to demount 100% crack detected hexagon head cap bolt. Load ring is stowable and swivels in all directions. The load ring must be flexible and adjusted to the load direction before being loaded. Ensure that there is no contact between the ring and the edges of the work piece. Avoid swiveling under full load. A single threaded hole or a through hole is necessary. A very small construction. Work piece material, at least 1.0037 (St 37). For light metals, nonferrous heavy metals and grey cast iron, the thread type allocation must be done in such a way that, the WLL of the thread type fulfils the requirements of the respective work piece. Make sure the bolting surface (N) is plain For further details refer to the product information sheet.

With a fully captive but easy to demount 100% crack detected hexagon head cap bolt.
Load ring is stowable and swivels in all directions.
The load ring must be flexible and adjusted to the load direction before being loaded. Ensure that there is no contact between the ring and the edges of the work piece. Avoid swiveling under full load.
A single threaded hole or a through hole is necessary. A very small construction.
Work piece material, at least 1.0037 (St 37). For light metals, nonferrous heavy metals and grey cast iron, the thread type allocation must be done in such a way that, the WLL of the thread type fulfils the requirements of the respective work piece. Make sure the bolting surface (N) is plain
For further details refer to the product information sheet.

Supplier's Site Datasheet

Technical Specifications

  RUD Chain, Inc.
Product Category Hoist Rings
Product Number 8500821
Product Name Load ring VLBG 0.3t M8
Type Center-pull
Features Pivot; Swivel
Material Steel
Thread Size M8 x 76 Long
Maximum Load 0.3307 tons (0.3001 metric tons)
Unlock Full Specs
to access all available technical data

Similar Products

Shackles - 750648 - RS Components, Ltd.
RS Components, Ltd.
Specs
Special Applications Shackles
Material Steel; Steel
View Details
Traditional Center-Pull Hoist Rings with Standard U-Bar - 23435 - Jergens, Inc.
Specs
Type Center-pull
Thread Size 2-4 1/2 In
Maximum Load 15 tons (13.61 metric tons)
View Details
Metric Swivel Hoist Rings Crosby HR-125M 1016602 - 42151016602 - Certex UK
Specs
Features Swivel
Weight 0.3749 lbs (0.1700 kg)
View Details
Recessed “D” Ring - 300500 -  - Murphy Industrial Products Inc.
Murphy Industrial Products Inc.
Specs
Units Metric
Weight 1 lbs (0.4535 kg)
View Details