RUD Chain, Inc. VSA-VRS-5/8"-11UNC STARPOINT Anchor Point 7998659

Description
Lifting point to be as a anchor point for personal protective equipment acc. to DIN EN 795, certified by the German BG BAU ( Employer´s insurance association of the building industry). Star-shaped distinctive variety to DIN 580 eye bolt. Colour: Remarkable, yellow powder coating. Marking: acc. to DIN EN 365 including statement for the number of load bearing persons (= 2 Person). The VRS-PSA is not supposed to be used permanently outdoor. For this application we recommend the PSA-INOX-Star.
Description
Lifting point to be as a anchor point for personal protective equipment acc. to DIN EN 795, certified by the German BG BAU ( Employer´s insurance association of the building industry). Star-shaped distinctive variety to DIN 580 eye bolt. Colour: Remarkable, yellow powder coating. Marking: acc. to DIN EN 365 including statement for the number of load bearing persons (= 2 Person). The VRS-PSA is not supposed to be used permanently outdoor. For this application we recommend the PSA-INOX-Star.
Datasheet
Datasheet Summary
Powered by GS/AI

The VSA-VRS-5/8"-11UNC STARPOINT Anchor Point from RUD Chain, Inc. is designed as a fall protection anchorage point compliant with DIN EN 795 standards. It is suitable for use as an anchor point for personal protective equipment, specifically rated for a maximum load of one person. The product is constructed from stainless duplex steel, ensuring durability and resistance to corrosion, although it is not intended for permanent outdoor use due to potential weather-related wear. The anchor point can operate effectively within a temperature range of -40°C to 280°C. Proper installation requires adherence to specific guidelines regarding the strength of the material it is attached to, and it must be inspected regularly to ensure safety and functionality. The product is marked according to DIN EN 365, providing clear identification and load-bearing capacity information.

Datasheet Summary
Powered by GS/AI

The VSA-VRS-5/8"-11UNC STARPOINT Anchor Point from RUD Chain, Inc. is designed as a fall protection anchorage point compliant with DIN EN 795 standards. It is suitable for use as an anchor point for personal protective equipment, specifically rated for a maximum load of one person. The product is constructed from stainless duplex steel, ensuring durability and resistance to corrosion, although it is not intended for permanent outdoor use due to potential weather-related wear. The anchor point can operate effectively within a temperature range of -40°C to 280°C. Proper installation requires adherence to specific guidelines regarding the strength of the material it is attached to, and it must be inspected regularly to ensure safety and functionality. The product is marked according to DIN EN 365, providing clear identification and load-bearing capacity information.

Suppliers

Company
Product
Description
Supplier Links
VSA-VRS-5/8
Hiawatha, IA, USA
VSA-VRS-5/8"-11UNC STARPOINT Anchor Point
7998659
VSA-VRS-5/8"-11UNC STARPOINT Anchor Point 7998659
Lifting point to be as a anchor point for personal protective equipment acc. to DIN EN 795, certified by the German BG BAU ( Employer´s insurance association of the building industry). Star-shaped distinctive variety to DIN 580 eye bolt. Colour: Remarkable, yellow powder coating. Marking: acc. to DIN EN 365 including statement for the number of load bearing persons (= 2 Person). The VRS-PSA is not supposed to be used permanently outdoor. For this application we recommend the PSA-INOX-Star.

Lifting point to be as a anchor point for personal protective equipment acc. to DIN EN 795, certified by the German BG BAU ( Employer´s insurance association of the building industry). Star-shaped distinctive variety to DIN 580 eye bolt. Colour: Remarkable, yellow powder coating. Marking: acc. to DIN EN 365 including statement for the number of load bearing persons (= 2 Person). The VRS-PSA is not supposed to be used permanently outdoor. For this application we recommend the PSA-INOX-Star.

Supplier's Site Datasheet

Technical Specifications

  RUD Chain, Inc.
Product Category Fall Arrest Systems
Product Number 7998659
Product Name VSA-VRS-5/8"-11UNC STARPOINT Anchor Point
Type Anchorage Connectors; Deadweight Anchors; Fall Protection
Unlock Full Specs
to access all available technical data

Similar Products

Safety Harnesses - 1380582 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Body Harnesses
View Details
SureClimb® Vertical Lifeline Cable System -  - MSA Safety
Specs
Type Lifeline Systems
Certifications USA Approvals, CSA Z259.2.5-12
View Details
PSA INOX-STAR Fall Arrest Anchor Point -  - RUD Chain, Inc.
Specs
Type Anchorage Connectors; Deadweight Anchors; Fall Protection
Certifications OSHA 1926.502:2001/01 Paragraph (d) (15), DIN EN 50308:2005/03 Section 4.5
View Details