Lifting point to be used as a anchor point for personal protective equipment acc. to DIN EN 795, certified by the German BG BAU ( Employer´s insurance association of the building industry).
Penta-shaped- distinctive variety to DIN 580 eye bolt.
Marking: acc. to DIN EN 365 including statement for the number of load bearing persons (= 1 Person).
Forged, material 1.4462, 100% electro magnetic crack inspected, with a good resistance against removing and local corrosion like pitting or selective corrosion, crevice corrosion, and stress crack corrosion in saltwater and high-chloride as well as in H2S containing medias. The material must not be used in the following environment: Indoor swimming pool atmosphere especially at load bearing construction, without being constantly flushed by water or regular cleaned, if the malfunction leads to personal injuries. For example as a fixing of water slides or any other construction element (ISER-code of practice 831).
Captive hexagon socket screw.
Component is protected by Patent : GM9402014
GM 9316475 additional patents are applied.
RUD Chain, Inc. | |
---|---|
Product Category | Fall Arrest Systems |
Product Name | PSA INOX-STAR Fall Arrest Anchor Point |
Type | Anchorage Connectors; Deadweight Anchors; Fall Protection |