RUD Chain, Inc. PSA-INOX-STAR-Eyebolt M16 Anchor Point 7996757

Description
Lifting point to be used as a anchor point for personal protective equipment acc. to DIN EN 795, certified by the German BG BAU ( Employer´s insurance association of the building industry). Penta-shaped- distinctive variety to DIN 580 eye bolt. Marking: acc. to DIN EN 365 including statement for the number of load bearing persons (= 2 Person).
Description
Lifting point to be used as a anchor point for personal protective equipment acc. to DIN EN 795, certified by the German BG BAU ( Employer´s insurance association of the building industry). Penta-shaped- distinctive variety to DIN 580 eye bolt. Marking: acc. to DIN EN 365 including statement for the number of load bearing persons (= 2 Person).
Datasheet
Datasheet Summary
Powered by GS/AI

The PSA-INOX-STAR M16 Eyebolt Anchor Point, part number 7996757, is designed for use as a fall protection anchorage point in accordance with EN 795 standards. It is constructed from stainless Duplex-steel (1.4462), providing good resistance against wear and corrosion, making it suitable for various environments, including outdoor applications. The eyebolt can support a maximum of two persons and is intended for permanent installation, requiring proper bolting with a torque wrench and the use of securing glue for assembly. This product allows for 360¬8 swiveling under load, which is essential for fall protection systems. It is important to note that the eyebolt must not be used in situations where load swivels could cause it to loosen. The PSA-INOX-STAR M16 is rated for a temperature range of -40¬8C to 280¬8C and must be inspected regularly to ensure safety and compliance with usage guidelines. Proper maintenance and storage in a dry, non-corrosive environment are crucial for the longevity and reliability of the anchor point.

Datasheet Summary
Powered by GS/AI

The PSA-INOX-STAR M16 Eyebolt Anchor Point, part number 7996757, is designed for use as a fall protection anchorage point in accordance with EN 795 standards. It is constructed from stainless Duplex-steel (1.4462), providing good resistance against wear and corrosion, making it suitable for various environments, including outdoor applications. The eyebolt can support a maximum of two persons and is intended for permanent installation, requiring proper bolting with a torque wrench and the use of securing glue for assembly. This product allows for 360¬8 swiveling under load, which is essential for fall protection systems. It is important to note that the eyebolt must not be used in situations where load swivels could cause it to loosen. The PSA-INOX-STAR M16 is rated for a temperature range of -40¬8C to 280¬8C and must be inspected regularly to ensure safety and compliance with usage guidelines. Proper maintenance and storage in a dry, non-corrosive environment are crucial for the longevity and reliability of the anchor point.

Suppliers

Company
Product
Description
Supplier Links
PSA-INOX-STAR-Eyebolt M16 Anchor Point - 7996757 - RUD Chain, Inc.
Hiawatha, IA, USA
PSA-INOX-STAR-Eyebolt M16 Anchor Point
7996757
PSA-INOX-STAR-Eyebolt M16 Anchor Point 7996757
Lifting point to be used as a anchor point for personal protective equipment acc. to DIN EN 795, certified by the German BG BAU ( Employer´s insurance association of the building industry). Penta-shaped- distinctive variety to DIN 580 eye bolt. Marking: acc. to DIN EN 365 including statement for the number of load bearing persons (= 2 Person).

Lifting point to be used as a anchor point for personal protective equipment acc. to DIN EN 795, certified by the German BG BAU ( Employer´s insurance association of the building industry). Penta-shaped- distinctive variety to DIN 580 eye bolt. Marking: acc. to DIN EN 365 including statement for the number of load bearing persons (= 2 Person).

Supplier's Site Datasheet

Technical Specifications

  RUD Chain, Inc.
Product Category Fall Arrest Systems
Product Number 7996757
Product Name PSA-INOX-STAR-Eyebolt M16 Anchor Point
Type Anchorage Connectors; Deadweight Anchors; Fall Protection
Unlock Full Specs
to access all available technical data

Similar Products

Safety Carabiners - 717877 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Anchorage Connectors
View Details
Gravity® Temporary Horizontal Lifeline -  - MSA Safety
Specs
Type Lifeline Systems
Certifications OSHA, EN 795:1996
View Details
PSA-VRS-1/2
Specs
Type Anchorage Connectors; Deadweight Anchors; Fall Protection
Certifications OSHA 1926.502:2001/01 Paragraph (d) (15), DIN EN 50308:2005/03 Section 4.5
View Details