RUD Chain, Inc. Load Ring VLBS-U-2 with spring 7994830

Description
The load ring, ready for welding, VLBS / LBS is prepared for the direct welding at the transport goods. The welding block (made of easy weldable material 1.0577+N St. 52-3) has been provided with distance nabs as gap indication for the weld and stamped with the WLL identification number. The load bracket can be tilted by 180°, made of high-tensile material, 100% crack detected and thus overall loadable. By a protected spring, the suspension bracket can be maintained in every position; the parts are connected with each other in an unloosable way.
Datasheet
Description
The load ring, ready for welding, VLBS / LBS is prepared for the direct welding at the transport goods. The welding block (made of easy weldable material 1.0577+N St. 52-3) has been provided with distance nabs as gap indication for the weld and stamped with the WLL identification number. The load bracket can be tilted by 180°, made of high-tensile material, 100% crack detected and thus overall loadable. By a protected spring, the suspension bracket can be maintained in every position; the parts are connected with each other in an unloosable way.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Load Ring VLBS-U-2 with spring - 7994830 - RUD Chain, Inc.
Hiawatha, IA, USA
Load Ring VLBS-U-2 with spring
7994830
Load Ring VLBS-U-2 with spring 7994830
The load ring, ready for welding, VLBS / LBS is prepared for the direct welding at the transport goods. The welding block (made of easy weldable material 1.0577+N St. 52-3) has been provided with distance nabs as gap indication for the weld and stamped with the WLL identification number. The load bracket can be tilted by 180°, made of high-tensile material, 100% crack detected and thus overall loadable. By a protected spring, the suspension bracket can be maintained in every position; the parts are connected with each other in an unloosable way.

The load ring, ready for welding, VLBS / LBS is prepared for the direct welding at the transport goods. The welding block (made of easy weldable material 1.0577+N St. 52-3) has been provided with distance nabs as gap indication for the weld and stamped with the WLL identification number. The load bracket can be tilted by 180°, made of high-tensile material, 100% crack detected and thus overall loadable. By a protected spring, the suspension bracket can be maintained in every position; the parts are connected with each other in an unloosable way.

Supplier's Site Datasheet

Technical Specifications

  RUD Chain, Inc.
Product Category Hoist Rings
Product Number 7994830
Product Name Load Ring VLBS-U-2 with spring
Type Center-pull; Side-pull
Features Pivot
Material Steel
Finish heat indicating powder coating
Maximum Load 2.75 tons (2.49 metric tons)
Unlock Full Specs
to access all available technical data

Similar Products

Swivel Jaw / Hook Crosby S1 WLL ton 8.5 - 422500850280 - Certex UK
Specs
Features Swivel
Special Applications Hook
Maximum Load 9.37 tons (8.5 metric tons)
View Details
Shackle-Lok™ Hoist Rings - 24408NS - Jergens, Inc.
Specs
Special Applications Shackles
Thread Size 1/2-13 In
Maximum Load 1.25 tons (1.13 metric tons)
View Details
Shackles - 750632 - RS Components, Ltd.
RS Components, Ltd.
Specs
Special Applications Shackles
Material Steel; Steel
View Details
Hoist Ring - Inch - SHR Series - DME Company
Specs
Type Center-pull
Features Pivot; Swivel
Material Steel
View Details