RUD Chain, Inc. VRBK 10 Load Ring 7992881

Description
The lifting eye, ready for welding VRBK / RBK is prepare for the direct welding at 90° corners at the transport goods. Directly attached at the corner, it saves the double number of lifting eyes. The welding blocks (made of easy weldable material 1.0577+N St. 52-3) have been provided with distance nabs as gap indication for the weld and stamped with the WLL identification number. The ring latch can be tilted by 270°, made of high-tensile material, 100% crack detected and thus overall loadable.
Datasheet
Description
The lifting eye, ready for welding VRBK / RBK is prepare for the direct welding at 90° corners at the transport goods. Directly attached at the corner, it saves the double number of lifting eyes. The welding blocks (made of easy weldable material 1.0577+N St. 52-3) have been provided with distance nabs as gap indication for the weld and stamped with the WLL identification number. The ring latch can be tilted by 270°, made of high-tensile material, 100% crack detected and thus overall loadable.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
VRBK 10 Load Ring - 7992881 - RUD Chain, Inc.
Hiawatha, IA, USA
VRBK 10 Load Ring
7992881
VRBK 10 Load Ring 7992881
The lifting eye, ready for welding VRBK / RBK is prepare for the direct welding at 90° corners at the transport goods. Directly attached at the corner, it saves the double number of lifting eyes. The welding blocks (made of easy weldable material 1.0577+N St. 52-3) have been provided with distance nabs as gap indication for the weld and stamped with the WLL identification number. The ring latch can be tilted by 270°, made of high-tensile material, 100% crack detected and thus overall loadable.

The lifting eye, ready for welding VRBK / RBK is prepare for the direct welding at 90° corners at the transport goods. Directly attached at the corner, it saves the double number of lifting eyes. The welding blocks (made of easy weldable material 1.0577+N St. 52-3) have been provided with distance nabs as gap indication for the weld and stamped with the WLL identification number. The ring latch can be tilted by 270°, made of high-tensile material, 100% crack detected and thus overall loadable.

Supplier's Site Datasheet

Technical Specifications

  RUD Chain, Inc.
Product Category Hoist Rings
Product Number 7992881
Product Name VRBK 10 Load Ring
Type Center-pull
Features Pivot
Material Steel
Maximum Load 11 tons (9.98 metric tons)
Unlock Full Specs
to access all available technical data

Similar Products

Swivel Jaw / Hook Crosby S1 WLL ton 15 - 422501500280 - Certex UK
Specs
Features Swivel
Special Applications Hook
Maximum Load 16.53 tons (15 metric tons)
View Details
Lift-Check™ Die-Flipping Hoist Rings - 47917LC - Jergens, Inc.
Specs
Features Pivot; Swivel
Special Applications Shackles
Thread Size 1 1/4-7 In
View Details
Shackles - 1244824 - RS Components, Ltd.
RS Components, Ltd.
Specs
Special Applications Shackles
Material Alloy steel
View Details
VRBS 6.7 Load Ring - 7992489 - RUD Chain, Inc.
Specs
Type Center-pull
Features Pivot
Material Steel
View Details