RUD Chain, Inc. VRBK 6.7 Load Ring 7992880

Description
The lifting eye, ready for welding VRBK / RBK is prepare for the direct welding at 90° corners at the transport goods. Directly attached at the corner, it saves the double number of lifting eyes. The welding blocks (made of easy weldable material 1.0577+N St. 52-3) have been provided with distance nabs as gap indication for the weld and stamped with the WLL identification number. The ring latch can be tilted by 270°, made of high-tensile material, 100% crack detected and thus overall loadable.
Description
The lifting eye, ready for welding VRBK / RBK is prepare for the direct welding at 90° corners at the transport goods. Directly attached at the corner, it saves the double number of lifting eyes. The welding blocks (made of easy weldable material 1.0577+N St. 52-3) have been provided with distance nabs as gap indication for the weld and stamped with the WLL identification number. The ring latch can be tilted by 270°, made of high-tensile material, 100% crack detected and thus overall loadable.
Datasheet
Datasheet Summary
Powered by GS/AI

The VRBK 6.7 Load Ring from RUD Chain, Inc. is designed for welding at 90¬8 corners, allowing for efficient attachment to transport goods. It has a working load limit (WLL) of 6.7 tons and is constructed from S355J2+N steel, ensuring high strength and durability. The load ring can be tilted by 270¬8, providing flexibility during use. It is important to conduct visual inspections before each use, checking for weld cracks, corrosion, and other signs of wear. The product is suitable for temperatures ranging from -20¬8C to 400¬8C, with specific load limit reductions at higher temperatures. The VRBK 6.7 Load Ring is intended for applications where lifting points must be positioned to avoid movement during lifting, and it should not be used in chemically aggressive environments.

Datasheet Summary
Powered by GS/AI

The VRBK 6.7 Load Ring from RUD Chain, Inc. is designed for welding at 90¬8 corners, allowing for efficient attachment to transport goods. It has a working load limit (WLL) of 6.7 tons and is constructed from S355J2+N steel, ensuring high strength and durability. The load ring can be tilted by 270¬8, providing flexibility during use. It is important to conduct visual inspections before each use, checking for weld cracks, corrosion, and other signs of wear. The product is suitable for temperatures ranging from -20¬8C to 400¬8C, with specific load limit reductions at higher temperatures. The VRBK 6.7 Load Ring is intended for applications where lifting points must be positioned to avoid movement during lifting, and it should not be used in chemically aggressive environments.

Suppliers

Company
Product
Description
Supplier Links
VRBK 6.7 Load Ring - 7992880 - RUD Chain, Inc.
Hiawatha, IA, USA
VRBK 6.7 Load Ring
7992880
VRBK 6.7 Load Ring 7992880
The lifting eye, ready for welding VRBK / RBK is prepare for the direct welding at 90° corners at the transport goods. Directly attached at the corner, it saves the double number of lifting eyes. The welding blocks (made of easy weldable material 1.0577+N St. 52-3) have been provided with distance nabs as gap indication for the weld and stamped with the WLL identification number. The ring latch can be tilted by 270°, made of high-tensile material, 100% crack detected and thus overall loadable.

The lifting eye, ready for welding VRBK / RBK is prepare for the direct welding at 90° corners at the transport goods. Directly attached at the corner, it saves the double number of lifting eyes. The welding blocks (made of easy weldable material 1.0577+N St. 52-3) have been provided with distance nabs as gap indication for the weld and stamped with the WLL identification number. The ring latch can be tilted by 270°, made of high-tensile material, 100% crack detected and thus overall loadable.

Supplier's Site Datasheet

Technical Specifications

  RUD Chain, Inc.
Product Category Hoist Rings
Product Number 7992880
Product Name VRBK 6.7 Load Ring
Type Center-pull
Features Pivot
Material Steel
Maximum Load 7.35 tons (6.67 metric tons)
Unlock Full Specs
to access all available technical data

Similar Products

Hoist Ring 8-203 WLL ton 0.5 - 42158203004 - Certex UK
Specs
Material Steel; Manufactured from forged alloy steel, quenched and tempered.
Maximum Load 0.5512 tons (0.5000 metric tons)
Weight 0.8820 lbs (0.4000 kg)
View Details
Shackles - 1244830 - RS Components, Ltd.
RS Components, Ltd.
Specs
Special Applications Shackles
Material Alloy steel
View Details
Shackle-Lok™ Hoist Rings - 24427NS - Jergens, Inc.
Specs
Special Applications Shackles
Thread Size 2 1/2-8 In
Maximum Load 25 tons (22.68 metric tons)
View Details
VLBG-10T-M42 Load Ring - 7983554 - RUD Chain, Inc.
Specs
Type Center-pull
Features Pivot; Swivel
Material Steel
View Details