RUD Chain, Inc. VRBK 4 Load Ring 7992879

Description
The lifting eye, ready for welding VRBK / RBK is prepare for the direct welding at 90° corners at the transport goods. Directly attached at the corner, it saves the double number of lifting eyes. The welding blocks (made of easy weldable material 1.0577+N St. 52-3) have been provided with distance nabs as gap indication for the weld and stamped with the WLL identification number. The ring latch can be tilted by 270°, made of high-tensile material, 100% crack detected and thus overall loadable.
Datasheet
Description
The lifting eye, ready for welding VRBK / RBK is prepare for the direct welding at 90° corners at the transport goods. Directly attached at the corner, it saves the double number of lifting eyes. The welding blocks (made of easy weldable material 1.0577+N St. 52-3) have been provided with distance nabs as gap indication for the weld and stamped with the WLL identification number. The ring latch can be tilted by 270°, made of high-tensile material, 100% crack detected and thus overall loadable.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
VRBK 4 Load Ring - 7992879 - RUD Chain, Inc.
Hiawatha, IA, USA
VRBK 4 Load Ring
7992879
VRBK 4 Load Ring 7992879
The lifting eye, ready for welding VRBK / RBK is prepare for the direct welding at 90° corners at the transport goods. Directly attached at the corner, it saves the double number of lifting eyes. The welding blocks (made of easy weldable material 1.0577+N St. 52-3) have been provided with distance nabs as gap indication for the weld and stamped with the WLL identification number. The ring latch can be tilted by 270°, made of high-tensile material, 100% crack detected and thus overall loadable.

The lifting eye, ready for welding VRBK / RBK is prepare for the direct welding at 90° corners at the transport goods. Directly attached at the corner, it saves the double number of lifting eyes. The welding blocks (made of easy weldable material 1.0577+N St. 52-3) have been provided with distance nabs as gap indication for the weld and stamped with the WLL identification number. The ring latch can be tilted by 270°, made of high-tensile material, 100% crack detected and thus overall loadable.

Supplier's Site Datasheet

Technical Specifications

  RUD Chain, Inc.
Product Category Hoist Rings
Product Number 7992879
Product Name VRBK 4 Load Ring
Type Center-pull
Features Pivot
Material Steel
Maximum Load 4.4 tons (3.99 metric tons)
Unlock Full Specs
to access all available technical data

Similar Products

Lift-Check™ Die-Flipping Hoist Rings - 47918LC - Jergens, Inc.
Specs
Features Pivot; Swivel
Special Applications Shackles
Thread Size 1 1/2-6 In
View Details
Shackles - 1244821 - RS Components, Ltd.
RS Components, Ltd.
Specs
Special Applications Shackles
Material Alloy steel
View Details
Hoist Ring 8-203 WLL ton 1.3 - 42158203010 - Certex UK
Specs
Material Steel; Manufactured from forged alloy steel, quenched and tempered.
Maximum Load 1.43 tons (1.3 metric tons)
Weight 3.75 lbs (1.7 kg)
View Details
VRBG 31.5 Load Ring - 7985866 - RUD Chain, Inc.
Specs
Type Center-pull; Side-pull
Material Steel
Maximum Load 34.65 tons (31.43 metric tons)
View Details