RUD Chain, Inc. PowerPoint® Direct Connection Lifting Point WPPH-VIP16 7989987

Description
The weldable generation of lifting points for the direct connection of the VIP - chain. Version WPPH-VIP
Description
The weldable generation of lifting points for the direct connection of the VIP - chain. Version WPPH-VIP
Datasheet
Datasheet Summary
Powered by GS/AI

The PowerPoint¬Æ Direct Connection Lifting Point WPPH-VIP16 from RUD Chain, Inc. is designed for welding and offers a fixed connection for direct chain attachment. It is suitable for lifting and manipulating loads, with a working load limit (WLL) of 8 tons. The lifting point is constructed from high-strength materials, specifically 1.6541 (23MnNiCrMo52), ensuring durability and reliability under load. It features a ball-bearing design that allows for 360¬8 rotation, although it is not intended for continuous rotation under load. The product complies with several harmonized standards, including DIN EN 1677-1 and DIN EN ISO 12100, ensuring adherence to safety and health requirements. Proper installation and usage guidelines must be followed to prevent injuries and equipment damage. The WPPH-VIP16 is compatible with specific RUD components, and any modifications or use with non-RUD parts may void warranty and safety compliance.

Datasheet Summary
Powered by GS/AI

The PowerPoint¬Æ Direct Connection Lifting Point WPPH-VIP16 from RUD Chain, Inc. is designed for welding and offers a fixed connection for direct chain attachment. It is suitable for lifting and manipulating loads, with a working load limit (WLL) of 8 tons. The lifting point is constructed from high-strength materials, specifically 1.6541 (23MnNiCrMo52), ensuring durability and reliability under load. It features a ball-bearing design that allows for 360¬8 rotation, although it is not intended for continuous rotation under load. The product complies with several harmonized standards, including DIN EN 1677-1 and DIN EN ISO 12100, ensuring adherence to safety and health requirements. Proper installation and usage guidelines must be followed to prevent injuries and equipment damage. The WPPH-VIP16 is compatible with specific RUD components, and any modifications or use with non-RUD parts may void warranty and safety compliance.

Suppliers

Company
Product
Description
Supplier Links
PowerPoint® Direct Connection Lifting Point WPPH-VIP16 - 7989987 - RUD Chain, Inc.
Hiawatha, IA, USA
PowerPoint® Direct Connection Lifting Point WPPH-VIP16
7989987
PowerPoint® Direct Connection Lifting Point WPPH-VIP16 7989987
The weldable generation of lifting points for the direct connection of the VIP - chain. Version WPPH-VIP

The weldable generation of lifting points for the direct connection of the VIP - chain.
Version WPPH-VIP

Supplier's Site Datasheet

Technical Specifications

  RUD Chain, Inc.
Product Category Hoist Rings
Product Number 7989987
Product Name PowerPoint® Direct Connection Lifting Point WPPH-VIP16
Type Center-pull
Features Pivot; Swivel
Special Applications Chain
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Shackles - 1239963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Special Applications Shackles
Material Alloy steel
View Details
Shackle-Lok™ Hoist Rings - 24466NS - Jergens, Inc.
Specs
Special Applications Shackles
Thread Size M48 X 5.0
Maximum Load 14.88 tons (13.5 metric tons)
View Details
Swivel Hook Crosby L-322 CN WLL ton 10 - 420501000280 - Certex UK
Specs
Features Swivel
Special Applications Hook
Material Steel; Carbon steel - Forged, Quenched & Tempered.
View Details
Recessed “D” Ring - 300500 -  - Murphy Industrial Products Inc.
Murphy Industrial Products Inc.
Specs
Units Metric
Weight 1 lbs (0.4535 kg)
View Details