RUD Chain, Inc. PowerPoint® Direct Connection Lifting Point PP-VIP-1" 7989924

Description
The first generation of lifting- and lashing points with an universal connection for every sling means (hook- and ring assembly, basket chains, round slings, loops, etc), all complete with double-ball bearing for smooth lifting and turning operations. The optimized design avoids damage to the sling means and the precious load during turning. Maximum WLL with smallest thread diameter. Version PP-S: The standard universal connection by eye hooks for master link assemblies, round slings, wire ropes, hook assemblies.
Datasheet
Description
The first generation of lifting- and lashing points with an universal connection for every sling means (hook- and ring assembly, basket chains, round slings, loops, etc), all complete with double-ball bearing for smooth lifting and turning operations. The optimized design avoids damage to the sling means and the precious load during turning. Maximum WLL with smallest thread diameter. Version PP-S: The standard universal connection by eye hooks for master link assemblies, round slings, wire ropes, hook assemblies.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PowerPoint® Direct Connection Lifting Point PP-VIP-1
Hiawatha, IA, USA
PowerPoint® Direct Connection Lifting Point PP-VIP-1"
7989924
PowerPoint® Direct Connection Lifting Point PP-VIP-1" 7989924
The first generation of lifting- and lashing points with an universal connection for every sling means (hook- and ring assembly, basket chains, round slings, loops, etc), all complete with double-ball bearing for smooth lifting and turning operations. The optimized design avoids damage to the sling means and the precious load during turning. Maximum WLL with smallest thread diameter. Version PP-S: The standard universal connection by eye hooks for master link assemblies, round slings, wire ropes, hook assemblies.

The first generation of lifting- and lashing points with an universal connection for every sling means (hook- and ring assembly, basket chains, round slings, loops, etc), all complete with double-ball bearing for smooth lifting and turning operations. The optimized design avoids damage to the sling means and the precious load during turning. Maximum WLL with smallest thread diameter. Version PP-S: The standard universal connection by eye hooks for master link assemblies, round slings, wire ropes, hook assemblies.

Supplier's Site Datasheet

Technical Specifications

  RUD Chain, Inc.
Product Category Hoist Rings
Product Number 7989924
Product Name PowerPoint® Direct Connection Lifting Point PP-VIP-1"
Type Center-pull
Special Applications Chain
Material Steel
Thread Size 1"-8 x 1"-13/32
Maximum Load 4.4 tons (3.99 metric tons)
Unlock Full Specs
to access all available technical data

Similar Products

Swivel Eye / Jaw Crosby S4 WLL ton 5 - 422500500110 - Certex UK
Specs
Features Swivel
Maximum Load 5.51 tons (5 metric tons)
Weight 12.35 lbs (5.6 kg)
View Details
Traditional Center-Pull Hoist Rings with Standard U-Bar - 23417 - Jergens, Inc.
Specs
Type Center-pull
Thread Size 3/4-10 In
Maximum Load 2.5 tons (2.27 metric tons)
View Details
Shackles - 1244824 - RS Components, Ltd.
RS Components, Ltd.
Specs
Special Applications Shackles
Material Alloy steel
View Details
VRBS-FIX6.7  Load Ring - 7999020 - RUD Chain, Inc.
Specs
Type Center-pull
Features Pivot
Material Steel
View Details