RUD Chain, Inc. PowerPoint® Direct Connection Lifting Point PP-VIP-3/4" 7989922

Description
The first generation of lifting- and lashing points with an universal connection for every sling means (hook- and ring assembly, basket chains, round slings, loops, etc), all complete with double-ball bearing for smooth lifting and turning operations. The optimized design avoids damage to the sling means and the precious load during turning. Maximum WLL with smallest thread diameter. Version PP-S: The standard universal connection by eye hooks for master link assemblies, round slings, wire ropes, hook assemblies.
Datasheet
Description
The first generation of lifting- and lashing points with an universal connection for every sling means (hook- and ring assembly, basket chains, round slings, loops, etc), all complete with double-ball bearing for smooth lifting and turning operations. The optimized design avoids damage to the sling means and the precious load during turning. Maximum WLL with smallest thread diameter. Version PP-S: The standard universal connection by eye hooks for master link assemblies, round slings, wire ropes, hook assemblies.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PowerPoint® Direct Connection Lifting Point PP-VIP-3/4
Hiawatha, IA, USA
PowerPoint® Direct Connection Lifting Point PP-VIP-3/4"
7989922
PowerPoint® Direct Connection Lifting Point PP-VIP-3/4" 7989922
The first generation of lifting- and lashing points with an universal connection for every sling means (hook- and ring assembly, basket chains, round slings, loops, etc), all complete with double-ball bearing for smooth lifting and turning operations. The optimized design avoids damage to the sling means and the precious load during turning. Maximum WLL with smallest thread diameter. Version PP-S: The standard universal connection by eye hooks for master link assemblies, round slings, wire ropes, hook assemblies.

The first generation of lifting- and lashing points with an universal connection for every sling means (hook- and ring assembly, basket chains, round slings, loops, etc), all complete with double-ball bearing for smooth lifting and turning operations. The optimized design avoids damage to the sling means and the precious load during turning. Maximum WLL with smallest thread diameter. Version PP-S: The standard universal connection by eye hooks for master link assemblies, round slings, wire ropes, hook assemblies.

Supplier's Site Datasheet

Technical Specifications

  RUD Chain, Inc.
Product Category Hoist Rings
Product Number 7989922
Product Name PowerPoint® Direct Connection Lifting Point PP-VIP-3/4"
Type Center-pull
Special Applications Chain
Material Steel
Thread Size 3/4"-10 x 1"-3/16
Maximum Load 2.75 tons (2.49 metric tons)
Unlock Full Specs
to access all available technical data

Similar Products

Lift-Check™ Center-Pull Hoist Rings with Standard U-Bar - 23412LC - Jergens, Inc.
Specs
Type Center-pull
Material Steel; Alloy Steel, Black Oxide
Finish Black Oxide; Alloy Steel, Black Oxide
View Details
Quick Lift Double Swivel Ring SS QL DSR WLL ton 0.7 - 4215SSQLDSRM14 - Certex UK
Specs
Features Swivel
Material AISI 316L
Maximum Load 0.7716 tons (0.7000 metric tons)
View Details
Shackles - 2340859 - RS Components, Ltd.
RS Components, Ltd.
Specs
Special Applications Shackles
Material Steel; Steel
Finish Zinc Plated
View Details
4” Forged “D” Ring - 300536 -  - Murphy Industrial Products Inc.
Murphy Industrial Products Inc.
Specs
Material Steel
Maximum Load 3 tons (2.72 metric tons)
Units Inch
View Details