RUD Chain, Inc. PowerPoint® Ring Connection Lifting Point PP-B-3/4" 7989903

Description
The first generation of lifting- and lashing points with an universal connection for every sling means (hook- and ring assembly, basket chains, round slings, loops, etc), all complete with double-ball bearing for smooth lifting and turning operations. The optimized design avoids damage to the sling means and the precious load during turning. Maximum WLL with smallest thread diameter. Version PP-S: The standard universal connection by eye hooks for master link assemblies, round slings, wire ropes, hook assemblies.
Datasheet
Description
The first generation of lifting- and lashing points with an universal connection for every sling means (hook- and ring assembly, basket chains, round slings, loops, etc), all complete with double-ball bearing for smooth lifting and turning operations. The optimized design avoids damage to the sling means and the precious load during turning. Maximum WLL with smallest thread diameter. Version PP-S: The standard universal connection by eye hooks for master link assemblies, round slings, wire ropes, hook assemblies.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PowerPoint® Ring Connection Lifting Point PP-B-3/4
Hiawatha, IA, USA
PowerPoint® Ring Connection Lifting Point PP-B-3/4"
7989903
PowerPoint® Ring Connection Lifting Point PP-B-3/4" 7989903
The first generation of lifting- and lashing points with an universal connection for every sling means (hook- and ring assembly, basket chains, round slings, loops, etc), all complete with double-ball bearing for smooth lifting and turning operations. The optimized design avoids damage to the sling means and the precious load during turning. Maximum WLL with smallest thread diameter. Version PP-S: The standard universal connection by eye hooks for master link assemblies, round slings, wire ropes, hook assemblies.

The first generation of lifting- and lashing points with an universal connection for every sling means (hook- and ring assembly, basket chains, round slings, loops, etc), all complete with double-ball bearing for smooth lifting and turning operations. The optimized design avoids damage to the sling means and the precious load during turning. Maximum WLL with smallest thread diameter. Version PP-S: The standard universal connection by eye hooks for master link assemblies, round slings, wire ropes, hook assemblies.

Supplier's Site Datasheet

Technical Specifications

  RUD Chain, Inc.
Product Category Hoist Rings
Product Number 7989903
Product Name PowerPoint® Ring Connection Lifting Point PP-B-3/4"
Type Center-pull
Features Pivot; Swivel
Material Steel
Thread Size 3/4"-10 x 1"-3/16
Maximum Load 2.75 tons (2.49 metric tons)
Unlock Full Specs
to access all available technical data

Similar Products

Shackle-Lok™ Hoist Rings - 24416NS - Jergens, Inc.
Specs
Special Applications Shackles
Thread Size 1-8 In
Maximum Load 5 tons (4.54 metric tons)
View Details
Double Swivel Ring Codipro OS DSR UP UNC WLL ton 2.4 - 4215OSDSRU075UP - Certex UK
Specs
Features Swivel
Maximum Load 2.65 tons (2.4 metric tons)
Weight 1.98 lbs (0.9000 kg)
View Details
Shackles - 1244855 - RS Components, Ltd.
RS Components, Ltd.
Specs
Special Applications Shackles
Material Stainless Steel; Stainless steel
Finish Polished
View Details
4” Forged “D” Ring - 300536 -  - Murphy Industrial Products Inc.
Murphy Industrial Products Inc.
Specs
Material Steel
Maximum Load 3 tons (2.72 metric tons)
Units Inch
View Details