RUD Chain, Inc. VLBG-15T-M42 Load Ring 7982966

Description
With a fully captive but easy to demount 100% crack detected hexagon head cap bolt. Load ring is stowable and swivels in all directions. The load ring must be flexible and adjusted to the load direction before being loaded. Ensure that there is no contact between the ring and the edges of the work piece. Avoid swiveling under full load. A single threaded hole or a through hole is necessary. A very small construction. Work piece material, at least 1.0037 (St 37). For light metals, nonferrous heavy metals and grey cast iron, the thread type allocation must be done in such a way that, the WLL of the thread type fulfils the requirements of the respective work piece. Make sure the bolting surface (N) is plain. For further details refer to the product information sheet.
Datasheet
Description
With a fully captive but easy to demount 100% crack detected hexagon head cap bolt. Load ring is stowable and swivels in all directions. The load ring must be flexible and adjusted to the load direction before being loaded. Ensure that there is no contact between the ring and the edges of the work piece. Avoid swiveling under full load. A single threaded hole or a through hole is necessary. A very small construction. Work piece material, at least 1.0037 (St 37). For light metals, nonferrous heavy metals and grey cast iron, the thread type allocation must be done in such a way that, the WLL of the thread type fulfils the requirements of the respective work piece. Make sure the bolting surface (N) is plain. For further details refer to the product information sheet.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
VLBG-15T-M42 Load Ring - 7982966 - RUD Chain, Inc.
Hiawatha, IA, USA
VLBG-15T-M42 Load Ring
7982966
VLBG-15T-M42 Load Ring 7982966
With a fully captive but easy to demount 100% crack detected hexagon head cap bolt. Load ring is stowable and swivels in all directions. The load ring must be flexible and adjusted to the load direction before being loaded. Ensure that there is no contact between the ring and the edges of the work piece. Avoid swiveling under full load. A single threaded hole or a through hole is necessary. A very small construction. Work piece material, at least 1.0037 (St 37). For light metals, nonferrous heavy metals and grey cast iron, the thread type allocation must be done in such a way that, the WLL of the thread type fulfils the requirements of the respective work piece. Make sure the bolting surface (N) is plain. For further details refer to the product information sheet.

With a fully captive but easy to demount 100% crack detected hexagon head cap bolt.
Load ring is stowable and swivels in all directions.
The load ring must be flexible and adjusted to the load direction before being loaded. Ensure that there is no contact between the ring and the edges of the work piece. Avoid swiveling under full load.
A single threaded hole or a through hole is necessary. A very small construction.
Work piece material, at least 1.0037 (St 37). For light metals, nonferrous heavy metals and grey cast iron, the thread type allocation must be done in such a way that, the WLL of the thread type fulfils the requirements of the respective work piece. Make sure the bolting surface (N) is plain.
For further details refer to the product information sheet.

Supplier's Site Datasheet

Technical Specifications

  RUD Chain, Inc.
Product Category Hoist Rings
Product Number 7982966
Product Name VLBG-15T-M42 Load Ring
Type Center-pull
Features Pivot; Swivel
Material Steel
Thread Size M42 x 263 Long
Maximum Load 16.54 tons (15 metric tons)
Unlock Full Specs
to access all available technical data

Similar Products

Shackles - 674061 - RS Components, Ltd.
RS Components, Ltd.
Specs
Special Applications Shackles
Material Zinc plated steel
Finish Zinc Plated
View Details
Lift-Check™ SP2000™ Side-Pull Hoist Rings - 47534LC - Jergens, Inc.
Specs
Type Side-pull
Features Pivot; Swivel
Material Steel; Alloy Steel
View Details
Metric Swivel Hoist Rings Crosby HR-125M 1016635 - 42151016635 - Certex UK
Specs
Features Swivel
Weight 2.45 lbs (1.11 kg)
View Details
VLBG-10T-M42 Load Ring - 7983554 - RUD Chain, Inc.
Specs
Type Center-pull
Features Pivot; Swivel
Material Steel
View Details