RUD Chain, Inc. VRBK-FIX 10 Load Ring 7902256

Description
The lifting eye, ready for welding VRBK-FIX is prepare for the direct welding at 90 degree corners at the transport goods. Directly attached at the corner, it saves the double number of lifting eyes. The welding blocks (made of easy weldable material 1.0577+N St. 52-3) have been provided with distance nabs as gap indication for the weld and stamped with the WLL identification number. The ring latch can be tilted by 270 degree, made of high-tensile material, 100% crack detected and thus overall loadable.
Datasheet
Description
The lifting eye, ready for welding VRBK-FIX is prepare for the direct welding at 90 degree corners at the transport goods. Directly attached at the corner, it saves the double number of lifting eyes. The welding blocks (made of easy weldable material 1.0577+N St. 52-3) have been provided with distance nabs as gap indication for the weld and stamped with the WLL identification number. The ring latch can be tilted by 270 degree, made of high-tensile material, 100% crack detected and thus overall loadable.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
VRBK-FIX 10 Load Ring - 7902256 - RUD Chain, Inc.
Hiawatha, IA, USA
VRBK-FIX 10 Load Ring
7902256
VRBK-FIX 10 Load Ring 7902256
The lifting eye, ready for welding VRBK-FIX is prepare for the direct welding at 90 degree corners at the transport goods. Directly attached at the corner, it saves the double number of lifting eyes. The welding blocks (made of easy weldable material 1.0577+N St. 52-3) have been provided with distance nabs as gap indication for the weld and stamped with the WLL identification number. The ring latch can be tilted by 270 degree, made of high-tensile material, 100% crack detected and thus overall loadable.

The lifting eye, ready for welding VRBK-FIX is prepare for the direct welding at 90 degree corners at the transport goods. Directly attached at the corner, it saves the double number of lifting eyes. The welding blocks (made of easy weldable material 1.0577+N St. 52-3) have been provided with distance nabs as gap indication for the weld and stamped with the WLL identification number. The ring latch can be tilted by 270 degree, made of high-tensile material, 100% crack detected and thus overall loadable.

Supplier's Site Datasheet

Technical Specifications

  RUD Chain, Inc.
Product Category Hoist Rings
Product Number 7902256
Product Name VRBK-FIX 10 Load Ring
Type Center-pull
Features Pivot
Material Steel
Maximum Load 11 tons (9.98 metric tons)
Unlock Full Specs
to access all available technical data

Similar Products

Shackles - 2553738 - RS Components, Ltd.
RS Components, Ltd.
Specs
Special Applications Shackles
Material Steel; Steel
Finish Galvanized
View Details
Envirolox™ Center-Pull Hoist Rings with Standard U-Bar - 23378 - Jergens, Inc.
Specs
Type Center-pull
Features Pivot; Swivel
Material Steel; Alloy Steel
View Details
Double Swivel Ring Codipro DSR UP WLL ton 6 - 4215DSRM306T3UP - Certex UK
Specs
Features Swivel
Material Steel; High tensile steel
Maximum Load 6.61 tons (6 metric tons)
View Details
VRBS 16 Load Ring - 7992491 - RUD Chain, Inc.
Specs
Type Center-pull
Features Pivot
Material Steel
View Details