RUD Chain, Inc. VRBK-FIX 6.7 Load Ring 7902150

Description
The lifting eye, ready for welding VRBK-FIX is prepare for the direct welding at 90 degree corners at the transport goods. Directly attached at the corner, it saves the double number of lifting eyes. The welding blocks (made of easy weldable material 1.0577+N St. 52-3) have been provided with distance nabs as gap indication for the weld and stamped with the WLL identification number. The ring latch can be tilted by 270 degree, made of high-tensile material, 100% crack detected and thus overall loadable.
Datasheet
Description
The lifting eye, ready for welding VRBK-FIX is prepare for the direct welding at 90 degree corners at the transport goods. Directly attached at the corner, it saves the double number of lifting eyes. The welding blocks (made of easy weldable material 1.0577+N St. 52-3) have been provided with distance nabs as gap indication for the weld and stamped with the WLL identification number. The ring latch can be tilted by 270 degree, made of high-tensile material, 100% crack detected and thus overall loadable.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
VRBK-FIX 6.7 Load Ring - 7902150 - RUD Chain, Inc.
Hiawatha, IA, USA
VRBK-FIX 6.7 Load Ring
7902150
VRBK-FIX 6.7 Load Ring 7902150
The lifting eye, ready for welding VRBK-FIX is prepare for the direct welding at 90 degree corners at the transport goods. Directly attached at the corner, it saves the double number of lifting eyes. The welding blocks (made of easy weldable material 1.0577+N St. 52-3) have been provided with distance nabs as gap indication for the weld and stamped with the WLL identification number. The ring latch can be tilted by 270 degree, made of high-tensile material, 100% crack detected and thus overall loadable.

The lifting eye, ready for welding VRBK-FIX is prepare for the direct welding at 90 degree corners at the transport goods. Directly attached at the corner, it saves the double number of lifting eyes. The welding blocks (made of easy weldable material 1.0577+N St. 52-3) have been provided with distance nabs as gap indication for the weld and stamped with the WLL identification number. The ring latch can be tilted by 270 degree, made of high-tensile material, 100% crack detected and thus overall loadable.

Supplier's Site Datasheet

Technical Specifications

  RUD Chain, Inc.
Product Category Hoist Rings
Product Number 7902150
Product Name VRBK-FIX 6.7 Load Ring
Type Center-pull
Features Pivot
Material Steel
Maximum Load 7.35 tons (6.67 metric tons)
Unlock Full Specs
to access all available technical data

Similar Products

Shackles - 1244855 - RS Components, Ltd.
RS Components, Ltd.
Specs
Special Applications Shackles
Material Stainless Steel; Stainless steel
Finish Polished
View Details
Triple Swivel Ring Codipro TSR. WLL ton 1.40 - 4215TSRM14 - Certex UK
Specs
Features Swivel
Maximum Load 1.54 tons (1.4 metric tons)
Weight 2.43 lbs (1.1 kg)
View Details
SP2000™ Side-Pull Hoist Rings - 47588 - Jergens, Inc.
Specs
Type Side-pull
Features Pivot; Swivel
Thread Size M36 x 4
View Details
Metric Tuff Forged™ Swivel Hoist Ring: M8 x 1.25 x 20mm Thread, Rated Load: 400 kgs. - AK56914 - Te-Co, Inc.
Specs
Features Swivel
Material Forged
Maximum Load 0.4410 tons (0.4001 metric tons)
View Details