RUD Chain, Inc. VRBK-FIX 4 Load Ring 7902149

Description
The lifting eye, ready for welding VRBK-FIX is prepare for the direct welding at 90 degree corners at the transport goods. Directly attached at the corner, it saves the double number of lifting eyes. The welding blocks (made of easy weldable material 1.0577+N St. 52-3) have been provided with distance nabs as gap indication for the weld and stamped with the WLL identification number. The ring latch can be tilted by 270 degree, made of high-tensile material, 100% crack detected and thus overall loadable.
Datasheet
Description
The lifting eye, ready for welding VRBK-FIX is prepare for the direct welding at 90 degree corners at the transport goods. Directly attached at the corner, it saves the double number of lifting eyes. The welding blocks (made of easy weldable material 1.0577+N St. 52-3) have been provided with distance nabs as gap indication for the weld and stamped with the WLL identification number. The ring latch can be tilted by 270 degree, made of high-tensile material, 100% crack detected and thus overall loadable.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
VRBK-FIX 4 Load Ring - 7902149 - RUD Chain, Inc.
Hiawatha, IA, USA
VRBK-FIX 4 Load Ring
7902149
VRBK-FIX 4 Load Ring 7902149
The lifting eye, ready for welding VRBK-FIX is prepare for the direct welding at 90 degree corners at the transport goods. Directly attached at the corner, it saves the double number of lifting eyes. The welding blocks (made of easy weldable material 1.0577+N St. 52-3) have been provided with distance nabs as gap indication for the weld and stamped with the WLL identification number. The ring latch can be tilted by 270 degree, made of high-tensile material, 100% crack detected and thus overall loadable.

The lifting eye, ready for welding VRBK-FIX is prepare for the direct welding at 90 degree corners at the transport goods. Directly attached at the corner, it saves the double number of lifting eyes. The welding blocks (made of easy weldable material 1.0577+N St. 52-3) have been provided with distance nabs as gap indication for the weld and stamped with the WLL identification number. The ring latch can be tilted by 270 degree, made of high-tensile material, 100% crack detected and thus overall loadable.

Supplier's Site Datasheet

Technical Specifications

  RUD Chain, Inc.
Product Category Hoist Rings
Product Number 7902149
Product Name VRBK-FIX 4 Load Ring
Type Center-pull
Features Pivot
Material Steel
Maximum Load 4.4 tons (3.99 metric tons)
Unlock Full Specs
to access all available technical data

Similar Products

Shackle-Lok™ Hoist Rings - 24403 - Jergens, Inc.
Specs
Special Applications Shackles
Thread Size 3/8-16 In
Maximum Load 0.5000 tons (0.4536 metric tons)
View Details
Shackles - 193045 - RS Components, Ltd.
RS Components, Ltd.
Specs
Special Applications Shackles
Material Zinc plated steel
Finish Zinc Plated
View Details
Swivel Jaw / Jaw Crosby S2 WLL ton 15 - 422501500080 - Certex UK
Specs
Features Swivel
Maximum Load 16.53 tons (15 metric tons)
Weight 62.84 lbs (28.5 kg)
View Details
PowerPoint® Direct Connection Lifting Point WPPH-VIP10 - 7989985 - RUD Chain, Inc.
Specs
Type Center-pull
Features Pivot; Swivel
Special Applications Chain
View Details