RUD Chain, Inc. WBG-V-M30 Load Ring Vario 7100650

Description
Suitable for all loads which swivel and tilt. From the factory, bolt lengths from F=30 -330 mm can be suplied ( up to 150 mm thread reach with through thread and from 151 mm thread reach with an approximately 32 mm shank without thread) When ordering implicitly indicate the required length. Along with the RUD delivery, a crack detected nut and a washer is supplied. Swiveling under full load is permissible provided the inclination angle is not perpendicular to the screw - in direction. Not suitable for permanent swiveling under full load. Suitable for through holes. For further details refer to the product information sheet
Datasheet
Description
Suitable for all loads which swivel and tilt. From the factory, bolt lengths from F=30 -330 mm can be suplied ( up to 150 mm thread reach with through thread and from 151 mm thread reach with an approximately 32 mm shank without thread) When ordering implicitly indicate the required length. Along with the RUD delivery, a crack detected nut and a washer is supplied. Swiveling under full load is permissible provided the inclination angle is not perpendicular to the screw - in direction. Not suitable for permanent swiveling under full load. Suitable for through holes. For further details refer to the product information sheet
Datasheet

Suppliers

Company
Product
Description
Supplier Links
WBG-V-M30 Load Ring Vario - 7100650 - RUD Chain, Inc.
Hiawatha, IA, USA
WBG-V-M30 Load Ring Vario
7100650
WBG-V-M30 Load Ring Vario 7100650
Suitable for all loads which swivel and tilt. From the factory, bolt lengths from F=30 -330 mm can be suplied ( up to 150 mm thread reach with through thread and from 151 mm thread reach with an approximately 32 mm shank without thread) When ordering implicitly indicate the required length. Along with the RUD delivery, a crack detected nut and a washer is supplied. Swiveling under full load is permissible provided the inclination angle is not perpendicular to the screw - in direction. Not suitable for permanent swiveling under full load. Suitable for through holes. For further details refer to the product information sheet

Suitable for all loads which swivel and tilt.
From the factory, bolt lengths from F=30 -330 mm can be suplied ( up to 150 mm thread reach with through thread and from 151 mm thread reach with an approximately 32 mm shank without thread)
When ordering implicitly indicate the required length.
Along with the RUD delivery, a crack detected nut and a washer is supplied.
Swiveling under full load is permissible provided the inclination angle is not perpendicular to the screw - in direction. Not suitable for permanent swiveling under full load.
Suitable for through holes.
For further details refer to the product information sheet

Supplier's Site Datasheet

Technical Specifications

  RUD Chain, Inc.
Product Category Hoist Rings
Product Number 7100650
Product Name WBG-V-M30 Load Ring Vario
Type Center-pull
Features Pivot; Swivel
Material Steel
Thread Size M30 x 13"
Maximum Load 5.5 tons (4.99 metric tons)
Unlock Full Specs
to access all available technical data

Similar Products

Shackles - 1835914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Special Applications Shackles
Material Stainless Steel; Stainless steel
View Details
Shackle-Lok™ Hoist Rings - 24409NS - Jergens, Inc.
Specs
Special Applications Shackles
Thread Size 5/8-11 In
Maximum Load 2 tons (1.81 metric tons)
View Details
Double Swivel Ring Codipro OS DSR UP WLL ton 6 - 4215OSDSRM306t3UP - Certex UK
Specs
Features Swivel
Material Steel; High tensile steel
Maximum Load 6.61 tons (6 metric tons)
View Details
VLBG-M24 Load Ring - 8500827 - RUD Chain, Inc.
Specs
Type Center-pull
Features Pivot; Swivel
Material Steel
View Details