Erlau Bicycle Stand Arcodos-Hoch-Tief (Hi-Lo) 5843999

Description
Bicycle stand ARCODOS-Hoch-Tief (Hi-Lo), with base plate, colour-coated Holds the front wheel, 1½” wheel spacing, 1 ¾” diameter tubular frame, with 2 holding loops. Central foot with anti-theft ring. Protected against corrosion by high-quality rust protection and an impact-resistant polyamide coating. Dimensions: (W x H) 18 ¾ x 29” from finished floor Type: With round base
Description
Bicycle stand ARCODOS-Hoch-Tief (Hi-Lo), with base plate, colour-coated Holds the front wheel, 1½” wheel spacing, 1 ¾” diameter tubular frame, with 2 holding loops. Central foot with anti-theft ring. Protected against corrosion by high-quality rust protection and an impact-resistant polyamide coating. Dimensions: (W x H) 18 ¾ x 29” from finished floor Type: With round base

Suppliers

Company
Product
Description
Supplier Links
Bicycle Stand Arcodos-Hoch-Tief (Hi-Lo) - 5843999 - Erlau
Hiawatha, IA, USA
Bicycle Stand Arcodos-Hoch-Tief (Hi-Lo)
5843999
Bicycle Stand Arcodos-Hoch-Tief (Hi-Lo) 5843999
Bicycle stand ARCODOS-Hoch-Tief (Hi-Lo), with base plate, colour-coated Holds the front wheel, 1½” wheel spacing, 1 ¾” diameter tubular frame, with 2 holding loops. Central foot with anti-theft ring. Protected against corrosion by high-quality rust protection and an impact-resistant polyamide coating. Dimensions: (W x H) 18 ¾ x 29” from finished floor Type: With round base

Bicycle stand ARCODOS-Hoch-Tief (Hi-Lo), with base plate, colour-coated

Holds the front wheel, 1½” wheel spacing, 1 ¾” diameter tubular frame, with 2 holding loops. Central foot with anti-theft ring. Protected against corrosion by high-quality rust protection and an impact-resistant polyamide coating.
Dimensions: (W x H) 18 ¾ x 29” from finished floor
Type: With round base

Supplier's Site

Technical Specifications

  Erlau
Product Category Support Stands
Product Number 5843999
Product Name Bicycle Stand Arcodos-Hoch-Tief (Hi-Lo)
Unlock Full Specs
to access all available technical data

Similar Products

Force Test Stand - PCE-FTS50 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
View Details
Antenna Tripod - ATU-514 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Type Tripod
Height 0.3333 to 6.58 ft (1.02 to 20.07 dm)
Capacity 50 lbs (22.68 kg)
View Details
Load Test Sensor Aluminiun Support - PTST6000 - M.A.E. Apparecchiature Elettroniche srl
M.A.E. Apparecchiature Elettroniche srl
Specs
Type Stand; Tripod
Height 19.69 ft (60 dm)
Material Aluminum
View Details