RUD Chain, Inc. Eye Nut Metric RM-M12 55271

Description
With the following characteristics, distinctive in comparison to the conventional DIN - eye nuts; An octagonal shape symbolising quality class 8 Colored red, the identification color of quality class 8 Identification : Clear WLL indication for the most unfavorable load direction F2 (not permissible for DIN 581). Swiveling movements must be avoided during transportation. Not suitable for swiveling under load. It does not automatically adjust to the direction of pull hence not permitted in the mining industry. For further details refer to the product information sheet.
Datasheet
Description
With the following characteristics, distinctive in comparison to the conventional DIN - eye nuts; An octagonal shape symbolising quality class 8 Colored red, the identification color of quality class 8 Identification : Clear WLL indication for the most unfavorable load direction F2 (not permissible for DIN 581). Swiveling movements must be avoided during transportation. Not suitable for swiveling under load. It does not automatically adjust to the direction of pull hence not permitted in the mining industry. For further details refer to the product information sheet.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eye Nut Metric RM-M12 - 55271 - RUD Chain, Inc.
Hiawatha, IA, USA
Eye Nut Metric RM-M12
55271
Eye Nut Metric RM-M12 55271
With the following characteristics, distinctive in comparison to the conventional DIN - eye nuts; An octagonal shape symbolising quality class 8 Colored red, the identification color of quality class 8 Identification : Clear WLL indication for the most unfavorable load direction F2 (not permissible for DIN 581). Swiveling movements must be avoided during transportation. Not suitable for swiveling under load. It does not automatically adjust to the direction of pull hence not permitted in the mining industry. For further details refer to the product information sheet.

With the following characteristics, distinctive in comparison to the conventional DIN - eye nuts;
An octagonal shape symbolising quality class 8
Colored red, the identification color of quality class 8
Identification : Clear WLL indication for the most unfavorable load direction F2 (not permissible for DIN 581).
Swiveling movements must be avoided during transportation.
Not suitable for swiveling under load.
It does not automatically adjust to the direction of pull hence not permitted in the mining industry.
For further details refer to the product information sheet.

Supplier's Site Datasheet

Technical Specifications

  RUD Chain, Inc.
Product Category Eye Nuts
Product Number 55271
Product Name Eye Nut Metric RM-M12
Rating Load Rated
Eye Shape Round
Material Steel
Maximum Load 0.4410 tons (0.4001 metric tons)
Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

Eyenuts WLL ton 0.3 - 421100030160 - Certex UK
Specs
Rating Load Rated
Material Steel; High tensile steel
Maximum Load 0.3307 tons (0.3000 metric tons)
View Details
Eye Nuts - 18900 - Jergens, Inc.
Jergens, Inc.
Specs
Rating Load Rated
Material Steel; C1030 Forge
Weight 0.2200 lbs (0.0998 kg)
View Details
Eye Nut - Non Metric - 0350037PL - Pentair, Inc.
Specs
Rating Load Rated
Eye Shape Round
Material Steel
View Details
Eye Nut - Non Metric - 030 0062PL - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Material Malleable Iron
Finish Plain Finish
Maximum Load 0.7000 tons (0.6350 metric tons)
View Details