RUD Chain, Inc. LBS-RS 2 Load Ring 53377

Description
A stainless steel load ring for welding made of the material 1.4571 = in welded condition resistant against intercristalline corrosion - in permanent operation up to 400°C. The chemical resistance and resistance against pitting by chloride media has increased due to the Mo contents. The material 1.4571 is widely used in the chemical industry, petroleum, coal-tar chemistry and textile industries. Use the Castolin ARC A Mo90009N welding electrode or consult the manufacturer for the appropriate solution with respect to the work piece. Observe the requirements of DIN 8556 part 1.
Datasheet
Description
A stainless steel load ring for welding made of the material 1.4571 = in welded condition resistant against intercristalline corrosion - in permanent operation up to 400°C. The chemical resistance and resistance against pitting by chloride media has increased due to the Mo contents. The material 1.4571 is widely used in the chemical industry, petroleum, coal-tar chemistry and textile industries. Use the Castolin ARC A Mo90009N welding electrode or consult the manufacturer for the appropriate solution with respect to the work piece. Observe the requirements of DIN 8556 part 1.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LBS-RS 2 Load Ring - 53377 - RUD Chain, Inc.
Hiawatha, IA, USA
LBS-RS 2 Load Ring
53377
LBS-RS 2 Load Ring 53377
A stainless steel load ring for welding made of the material 1.4571 = in welded condition resistant against intercristalline corrosion - in permanent operation up to 400°C. The chemical resistance and resistance against pitting by chloride media has increased due to the Mo contents. The material 1.4571 is widely used in the chemical industry, petroleum, coal-tar chemistry and textile industries. Use the Castolin ARC A Mo90009N welding electrode or consult the manufacturer for the appropriate solution with respect to the work piece. Observe the requirements of DIN 8556 part 1.

A stainless steel load ring for welding made of the material 1.4571 = in welded condition resistant against intercristalline corrosion - in permanent operation up to 400°C.
The chemical resistance and resistance against pitting by chloride media has increased due to the Mo contents. The material 1.4571 is widely used in the chemical industry, petroleum, coal-tar chemistry and textile industries.
Use the Castolin ARC A Mo90009N welding electrode or consult the manufacturer for the appropriate solution with respect to the work piece. Observe the requirements of DIN 8556 part 1.

Supplier's Site Datasheet

Technical Specifications

  RUD Chain, Inc.
Product Category Hoist Rings
Product Number 53377
Product Name LBS-RS 2 Load Ring
Type Center-pull
Features Pivot
Material Stainless Steel
Maximum Load 2.2 tons (2 metric tons)
Unlock Full Specs
to access all available technical data

Similar Products

Shackles - 1244829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Special Applications Shackles
Material Alloy steel
View Details
Shackle-Lok™ Hoist Rings - 24455 - Jergens, Inc.
Specs
Special Applications Shackles
Thread Size M16 x 2.0
Maximum Load 2.09 tons (1.9 metric tons)
View Details
Swivel Eye / Hook Crosby S6 WLL ton 35 Ton - 422503500300 - Certex UK
Specs
Features Swivel
Special Applications Hook
Maximum Load 38.58 tons (35 metric tons)
View Details
PowerPoint® Direct Connection Lifting Point WPPH-VIP13 - 7989986 - RUD Chain, Inc.
Specs
Type Center-pull
Features Pivot; Swivel
Special Applications Chain
View Details