Erlau Berlin Support Stand, Fixed, Colour-coated 5228699

Description
Berlin Support Stand, fixed, colour-coated Universal bicycle support stand of curved steel tube, 2” external tube diameter, with 2 plastic clamps for holding the bicycle frame and integrated steel ring for additional security against theft. Rust-proofed with high-grade rust protection and impact-resistant polyamide coating. Can also be used as a normal support stand without using the clamps. Dimensions: (W x H x D) 31 ½ x 31 ½ x 15” Height to middle of clamp 22 ¾” Type: for setting in concrete
Description
Berlin Support Stand, fixed, colour-coated Universal bicycle support stand of curved steel tube, 2” external tube diameter, with 2 plastic clamps for holding the bicycle frame and integrated steel ring for additional security against theft. Rust-proofed with high-grade rust protection and impact-resistant polyamide coating. Can also be used as a normal support stand without using the clamps. Dimensions: (W x H x D) 31 ½ x 31 ½ x 15” Height to middle of clamp 22 ¾” Type: for setting in concrete

Suppliers

Company
Product
Description
Supplier Links
Berlin Support Stand, Fixed, Colour-coated - 5228699 - Erlau
Hiawatha, IA, USA
Berlin Support Stand, Fixed, Colour-coated
5228699
Berlin Support Stand, Fixed, Colour-coated 5228699
Berlin Support Stand, fixed, colour-coated Universal bicycle support stand of curved steel tube, 2” external tube diameter, with 2 plastic clamps for holding the bicycle frame and integrated steel ring for additional security against theft. Rust-proofed with high-grade rust protection and impact-resistant polyamide coating. Can also be used as a normal support stand without using the clamps. Dimensions: (W x H x D) 31 ½ x 31 ½ x 15” Height to middle of clamp 22 ¾” Type: for setting in concrete

Berlin Support Stand, fixed, colour-coated

Universal bicycle support stand of curved steel tube, 2” external tube diameter, with 2 plastic clamps for holding the bicycle frame and integrated steel ring for additional security against theft. Rust-proofed with high-grade rust protection and impact-resistant polyamide coating.
Can also be used as a normal support stand without using the clamps.
Dimensions: (W x H x D) 31 ½ x 31 ½ x 15”
Height to middle of clamp 22 ¾”
Type: for setting in concrete

Supplier's Site

Technical Specifications

  Erlau
Product Category Support Stands
Product Number 5228699
Product Name Berlin Support Stand, Fixed, Colour-coated
Unlock Full Specs
to access all available technical data

Similar Products

Force Test Stand - PCE-FTS50 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
View Details
Antenna Tripod - ATU-514 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Type Tripod
Height 0.3333 to 6.58 ft (1.02 to 20.07 dm)
Capacity 50 lbs (22.68 kg)
View Details
Load Test Sensor Aluminiun Support - PTST6000 - M.A.E. Apparecchiature Elettroniche srl
M.A.E. Apparecchiature Elettroniche srl
Specs
Type Stand; Tripod
Height 19.69 ft (60 dm)
Material Aluminum
View Details