RUD Chain, Inc. LBS-RS0.5 Load Ring 51630

Description
A stainless steel load ring for welding made of the material 1.4571 = in welded condition resistant against intercristalline corrosion - in permanent operation up to 400°C. The chemical resistance and resistance against pitting by chloride media has increased due to the Mo contents. The material 1.4571 is widely used in the chemical industry, petroleum, coal-tar chemistry and textile industries. Use the Castolin ARC A Mo90009N welding electrode or consult the manufacturer for the appropriate solution with respect to the work piece.Observe the requirements of DIN 8556 part 1.
Description
A stainless steel load ring for welding made of the material 1.4571 = in welded condition resistant against intercristalline corrosion - in permanent operation up to 400°C. The chemical resistance and resistance against pitting by chloride media has increased due to the Mo contents. The material 1.4571 is widely used in the chemical industry, petroleum, coal-tar chemistry and textile industries. Use the Castolin ARC A Mo90009N welding electrode or consult the manufacturer for the appropriate solution with respect to the work piece.Observe the requirements of DIN 8556 part 1.
Datasheet
Datasheet Summary
Powered by GS/AI

The LBS-RS0.5 Load Ring from RUD Chain, Inc. is designed for welding applications and is compliant with machinery directives 98/37/CE. It is constructed from stainless steel material 1.4571, which offers resistance to intercrystalline corrosion and can operate at temperatures up to 400°C. The load ring is suitable for various slinging methods and is recommended for use in industries such as chemical, petroleum, and textile due to its enhanced chemical resistance, particularly against pitting from chloride media. The product is intended for dynamic loading applications, with a recommendation to reduce the working load limit (WLL) in high dynamic scenarios with significant load cycles.

Datasheet Summary
Powered by GS/AI

The LBS-RS0.5 Load Ring from RUD Chain, Inc. is designed for welding applications and is compliant with machinery directives 98/37/CE. It is constructed from stainless steel material 1.4571, which offers resistance to intercrystalline corrosion and can operate at temperatures up to 400°C. The load ring is suitable for various slinging methods and is recommended for use in industries such as chemical, petroleum, and textile due to its enhanced chemical resistance, particularly against pitting from chloride media. The product is intended for dynamic loading applications, with a recommendation to reduce the working load limit (WLL) in high dynamic scenarios with significant load cycles.

Suppliers

Company
Product
Description
Supplier Links
LBS-RS0.5  Load Ring - 51630 - RUD Chain, Inc.
Hiawatha, IA, USA
LBS-RS0.5 Load Ring
51630
LBS-RS0.5 Load Ring 51630
A stainless steel load ring for welding made of the material 1.4571 = in welded condition resistant against intercristalline corrosion - in permanent operation up to 400°C. The chemical resistance and resistance against pitting by chloride media has increased due to the Mo contents. The material 1.4571 is widely used in the chemical industry, petroleum, coal-tar chemistry and textile industries. Use the Castolin ARC A Mo90009N welding electrode or consult the manufacturer for the appropriate solution with respect to the work piece.Observe the requirements of DIN 8556 part 1.

A stainless steel load ring for welding made of the material 1.4571 = in welded condition resistant against intercristalline corrosion - in permanent operation up to 400°C.
The chemical resistance and resistance against pitting by chloride media has increased due to the Mo contents. The material 1.4571 is widely used in the chemical industry, petroleum, coal-tar chemistry and textile industries.
Use the Castolin ARC A Mo90009N welding electrode or consult the manufacturer for the appropriate solution with respect to the work piece.Observe the requirements of DIN 8556 part 1.

Supplier's Site Datasheet

Technical Specifications

  RUD Chain, Inc.
Product Category Hoist Rings
Product Number 51630
Product Name LBS-RS0.5 Load Ring
Type Center-pull
Features Pivot
Material Stainless Steel
Maximum Load 0.5500 tons (0.4990 metric tons)
Unlock Full Specs
to access all available technical data

Similar Products

Weld-On Pivot Link Crosby S-265 WLL ton 5.3 - 42151290857 - Certex UK
Specs
Features Pivot
Material Steel; Forged Steel — Quenched and Tempered.
Maximum Load 5.84 tons (5.3 metric tons)
View Details
Forged Center-Pull Hoist Rings - 23968 - Jergens, Inc.
Specs
Type Center-pull
Thread Size M20 x 2.5
Maximum Load 2.37 tons (2.15 metric tons)
View Details
Shackles - 750632 - RS Components, Ltd.
RS Components, Ltd.
Specs
Special Applications Shackles
Material Steel; Steel
View Details
VLBG-M27 Load Ring - 7983658 - RUD Chain, Inc.
Specs
Type Center-pull
Features Pivot; Swivel
Material Steel
View Details