Erlau Cycleparkstand Pedalo Hi-Lo 5120999

Description
Cycleparkstand PEDALO Hi-Lo, with round base plate, colour-coated Robust, space-saving bicycle stand for two cycles (15 ¾” apart), of 2” curved steel tube, with plastic clamps to secure cycle frame, and steel rings for additional protection against theft. With colour coating. Raised front wheel bracket features wire mesh lining and anti-twist flanged rims. Dimensions: (W x H) 20 ¾ x 30 ¼” above finished floor Type: with round base plate
Description
Cycleparkstand PEDALO Hi-Lo, with round base plate, colour-coated Robust, space-saving bicycle stand for two cycles (15 ¾” apart), of 2” curved steel tube, with plastic clamps to secure cycle frame, and steel rings for additional protection against theft. With colour coating. Raised front wheel bracket features wire mesh lining and anti-twist flanged rims. Dimensions: (W x H) 20 ¾ x 30 ¼” above finished floor Type: with round base plate

Suppliers

Company
Product
Description
Supplier Links
Cycleparkstand Pedalo Hi-Lo - 5120999 - Erlau
Hiawatha, IA, USA
Cycleparkstand Pedalo Hi-Lo
5120999
Cycleparkstand Pedalo Hi-Lo 5120999
Cycleparkstand PEDALO Hi-Lo, with round base plate, colour-coated Robust, space-saving bicycle stand for two cycles (15 ¾” apart), of 2” curved steel tube, with plastic clamps to secure cycle frame, and steel rings for additional protection against theft. With colour coating. Raised front wheel bracket features wire mesh lining and anti-twist flanged rims. Dimensions: (W x H) 20 ¾ x 30 ¼” above finished floor Type: with round base plate

Cycleparkstand PEDALO Hi-Lo, with round base plate, colour-coated

Robust, space-saving bicycle stand for two cycles (15 ¾” apart), of 2” curved steel tube, with plastic clamps to secure cycle frame, and steel rings for additional protection against theft.
With colour coating.
Raised front wheel bracket features wire mesh lining and anti-twist flanged rims.
Dimensions: (W x H) 20 ¾ x 30 ¼” above finished floor
Type: with round base plate

Supplier's Site

Technical Specifications

  Erlau
Product Category Support Stands
Product Number 5120999
Product Name Cycleparkstand Pedalo Hi-Lo
Unlock Full Specs
to access all available technical data

Similar Products

Antenna Tripod - ATU-514 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Type Tripod
Height 0.3333 to 6.58 ft (1.02 to 20.07 dm)
Capacity 50 lbs (22.68 kg)
View Details
Force Test Stand - PCE-FTS50 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
View Details
 - 4H30M41B51 - Ashland Conveyor Products
Ashland Conveyor Products
Specs
Type Stand
Height 2.94 to 3.85 ft (8.95 to 11.75 dm)
Capacity 3000 lbs (1361 kg)
View Details