Erlau Bicycle Stand Arcodos-Hoch-Tief (Hi-Lo) 5003571

Description
Bicycle stand ARCODOS-Hoch-Tief (Hi-Lo), with round base, hot-dip galvanized Holds the front wheel, 1½” wheel spacing, 1 ¾” diameter tubular frame, with 2 holding loops. Central foot with anti-theft ring. In hot-dip galvanized version. Dimensions: (W x H) 18 ¾ x 29” from finished floor Type: With round base
Description
Bicycle stand ARCODOS-Hoch-Tief (Hi-Lo), with round base, hot-dip galvanized Holds the front wheel, 1½” wheel spacing, 1 ¾” diameter tubular frame, with 2 holding loops. Central foot with anti-theft ring. In hot-dip galvanized version. Dimensions: (W x H) 18 ¾ x 29” from finished floor Type: With round base

Suppliers

Company
Product
Description
Supplier Links
Bicycle Stand Arcodos-Hoch-Tief (Hi-Lo) - 5003571 - Erlau
Hiawatha, IA, USA
Bicycle Stand Arcodos-Hoch-Tief (Hi-Lo)
5003571
Bicycle Stand Arcodos-Hoch-Tief (Hi-Lo) 5003571
Bicycle stand ARCODOS-Hoch-Tief (Hi-Lo), with round base, hot-dip galvanized Holds the front wheel, 1½” wheel spacing, 1 ¾” diameter tubular frame, with 2 holding loops. Central foot with anti-theft ring. In hot-dip galvanized version. Dimensions: (W x H) 18 ¾ x 29” from finished floor Type: With round base

Bicycle stand ARCODOS-Hoch-Tief (Hi-Lo), with round base, hot-dip galvanized

Holds the front wheel, 1½” wheel spacing, 1 ¾” diameter tubular frame, with 2 holding loops. Central foot with anti-theft ring. In hot-dip galvanized version.
Dimensions: (W x H) 18 ¾ x 29” from finished floor
Type: With round base

Supplier's Site

Technical Specifications

  Erlau
Product Category Support Stands
Product Number 5003571
Product Name Bicycle Stand Arcodos-Hoch-Tief (Hi-Lo)
Unlock Full Specs
to access all available technical data

Similar Products

Antenna Tripod - ATU-514 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Type Tripod
Height 0.3333 to 6.58 ft (1.02 to 20.07 dm)
Capacity 50 lbs (22.68 kg)
View Details
Force Test Stand - PCE-FTS50 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
View Details
APOLLO 2800: IMPERIAL DELUXE TRIPOD WITH 2-WAY FLUID HEAD - 700111 - Smith-Victor Corporation
Specs
Type Tripod
Height 5.25 ft (16 dm)
Features Adjustable Height or Length
View Details