15 oz Aerosol Can; Gray; Used with V2100 System Enamel Aerosol; for Corrosion Protection; Used on rusted, bare, or previously painted metal; Fast Dry; Temperatures up to 200°F; Enamel Primer
| Rust-Oleum Corporation | |
|---|---|
| Product Category | Industrial Coatings |
| Product Number | V2182838 |
| Product Name | High Performance V2100 System |
| Type | Coating; Enamel; Paint |
| Substrate | Aluminum; Metallic; Steel |
| Cure / Setting Technology | Film Drying |
| Form | Aerosol |
| Dispensing Method | Sprayable |