15 oz Aerosol; Flat Black; 30 min Fast Dry; 200 °F Dry Heat Resistance; for Indoor/Outdoor Use; for General Industrial Applications; Premium brand enamel aerosol from Rustoleum
| Rust-Oleum Corporation | |
|---|---|
| Product Category | Industrial Coatings |
| Product Number | V2178838 |
| Product Name | High Performance V2100 System |
| Type | Coating; Enamel; Paint |
| Substrate | Aluminum; Metallic; Steel |
| Cure / Setting Technology | Film Drying |
| Form | Aerosol |
| Dispensing Method | Sprayable |