Acrylic aliphatic urethane, high gloss, two component, gloss retention
| Rust-Oleum Corporation | |
|---|---|
| Product Category | Industrial Coatings |
| Product Number | 3300 System |
| Product Name | Acrylic Aliphatic Urethane |
| Type | Coating; Enamel; Base Coat |
| Chemistry | Acrylic; Polyurethane; Resin |
| Substrate | Aluminum; Concrete; Metallic; Steel |
| Cure / Setting Technology | Multicomponent |
| Form | Liquid |