OKW Enclosures, Inc. SLOPING FRONT CASE, 11.811 X 7.874 X 4.016 M5330105-AL

Description
Unidesk Case Assemblies, Aluminum Powder coat finish Features Ergonomic Sloping Front Cases Robust Aluminum Design Three Sizes Anodized Aluminium Front Panel Supplied with Sealing Gaskets Torx T10 Stainless Steel Fixings Standard Color Light Gray Applications Test and Measurement Medical Equipment Data Collection Point of Sale Terminals Security Equipment Communications Devices
Description
Unidesk Case Assemblies, Aluminum Powder coat finish Features Ergonomic Sloping Front Cases Robust Aluminum Design Three Sizes Anodized Aluminium Front Panel Supplied with Sealing Gaskets Torx T10 Stainless Steel Fixings Standard Color Light Gray Applications Test and Measurement Medical Equipment Data Collection Point of Sale Terminals Security Equipment Communications Devices

Suppliers

Company
Product
Description
Supplier Links
SLOPING FRONT CASE, 11.811 X 7.874 X 4.016 - 70016662 - Allied Electronics, Inc.
Fort Worth, TX, USA
SLOPING FRONT CASE, 11.811 X 7.874 X 4.016
70016662
SLOPING FRONT CASE, 11.811 X 7.874 X 4.016 70016662
Unidesk Case Assemblies, Aluminum Powder coat finish Features Ergonomic Sloping Front Cases Robust Aluminum Design Three Sizes Anodized Aluminium Front Panel Supplied with Sealing Gaskets Torx T10 Stainless Steel Fixings Standard Color Light Gray Applications Test and Measurement Medical Equipment Data Collection Point of Sale Terminals Security Equipment Communications Devices

Unidesk Case Assemblies, Aluminum

  • Powder coat finish
    Features
  • Ergonomic Sloping Front Cases
  • Robust Aluminum Design
  • Three Sizes
  • Anodized Aluminium Front Panel
  • Supplied with Sealing Gaskets
  • Torx T10 Stainless Steel Fixings
  • Standard Color Light Gray
    Applications
  • Test and Measurement
  • Medical Equipment
  • Data Collection
  • Point of Sale Terminals
  • Security Equipment
  • Communications Devices
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Industrial Enclosures
Product Number 70016662
Product Name SLOPING FRONT CASE, 11.811 X 7.874 X 4.016
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Customized Enclosures for OEM Electronics -  - METCASE
Specs
Type Electronic and Instrument Enclosures; Console Enclosures; Rack Enclosures
Shape Rectangular (optional feature); Square (optional feature)
Material Aluminum
View Details
Electrical - Aluminum - Junction Boxes - 1414N4ALE - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 6 inch (152 mm)
Width 6 inch (152 mm)
View Details
4 suppliers
ENCLOSURE, ABS, BLACK, 8.465 X 5.118 X 3.031 - 70016640 - Allied Electronics, Inc.
Specs
Type Electronic and Instrument Enclosures
Material ABS
Features Flame Retardant
View Details